Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS SENSORS
DWYEROMEGA
GSTA-C -- DWYR GAS SENSORS
DwyerOmega
DWYR Gas Sensors
GSTA-C
Description
Carbon Monoxide Transmitter With
Galco Industrial Electronics
Done
Description
Carbon Monoxide Transmitter With
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
DWYR Gas Sensors
GSTA-C
DWYR Gas Sensors
GSTA-C
Carbon Monoxide Transmitter With
Carbon Monoxide Transmitter With
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Gas Sensors
Product Number
GSTA-C
Product Name
DWYR Gas Sensors
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
FTIR System Solution Continuous Emission Monitor
ACF-NT
Specs
Sensor Technology
FTIR
Measurement Type
%Volume; Trace; Density
Gas Types
NH
3
; (0-20/27 ppm); CO
2
; (0-30 Vol%); CO; (0-60 ppm); HCl; (0-10 ppm); Methane (CH
4
) / Natural Gas; (0-150 ppm); NO; (0-150 ppm); NO
2
; (0-20 ppm); N
x
O
x
; (0-25 ppm); SO
2
; (0-25 ppm); Water Vapor; (0-40 Vol%)
View Details
Angst+Pfister Sensors and Power
Gas sensors & Gas sensor modules - Oxygen gas sensors & gas sensor modules
FCX-MC95-EXT-STD-030-A-CH oxygen (O2) amperometric gas sensor module
Specs
Electrical Outputs
Voltage; Current
View Details
Dynament
FGD14 – Safe Area Gas Detectors for Toxic Gases
Specs
Sensor Technology
NDIR Infrared or Electrochemical
Gas Types
Toxic; CO
2
; CO; Cl
2
; H
2
S; O
2
; SO
2
Operating Temperature
14 to 104 F (-10 to 40 C)
View Details
SST Sensing Ltd.
Probe Zirconium Dioxide
Specs
Gas Types
(0.1 to 100% O₂ (2 mbar to 3 bar ppO₂, with interface electronics)); (0.1 to 100% O₂ (2 mbar to 3 bar ppO₂, with interface electronics))
View Details