DwyerOmega Bourdon Tube Pressure Switch snap switch, 316SS, 10-300 psig DAW-7043-153-9E

Description
The D Series has extremely high sensitivity and great repeatability. The DA Models are equipped with two external adjustments, one for setting high pressure operating point, the other for setting low pressure operating point. Deadband, the difference between high and low set points, is adjustable over the full scale. The DS Models are equipped with a single external adjustment for setting operating point only. The deadband is fixed at a factory setting and cannot be altered in the field. For switches choose between the snap action switch, hermetically sealed snap action switch and hermetically sealed mercury switch. Product Highlights Visible calibrated dial On/off indication (except hermetically sealed snap switch models) Adjustable or fixed deadband SPDT snap-action, hermetically sealed snap action or hermetically sealed mercury switch External switch setpoint adjustments Minimum deadband is obtainable at any point in the range Pressure Ranges of full vacuum to 8000 psig UL listed, CSA approved. Many models FM approved General purpose, weatherproof or explosion-proof enclosures
Description
The D Series has extremely high sensitivity and great repeatability. The DA Models are equipped with two external adjustments, one for setting high pressure operating point, the other for setting low pressure operating point. Deadband, the difference between high and low set points, is adjustable over the full scale. The DS Models are equipped with a single external adjustment for setting operating point only. The deadband is fixed at a factory setting and cannot be altered in the field. For switches choose between the snap action switch, hermetically sealed snap action switch and hermetically sealed mercury switch. Product Highlights Visible calibrated dial On/off indication (except hermetically sealed snap switch models) Adjustable or fixed deadband SPDT snap-action, hermetically sealed snap action or hermetically sealed mercury switch External switch setpoint adjustments Minimum deadband is obtainable at any point in the range Pressure Ranges of full vacuum to 8000 psig UL listed, CSA approved. Many models FM approved General purpose, weatherproof or explosion-proof enclosures

Suppliers

Company
Product
Description
Supplier Links
Bourdon Tube Pressure Switch snap switch, 316SS, 10-300 psig - DAW-7043-153-9E - Transcat, Inc.
Rochester, NY, USA
Bourdon Tube Pressure Switch snap switch, 316SS, 10-300 psig
DAW-7043-153-9E
Bourdon Tube Pressure Switch snap switch, 316SS, 10-300 psig DAW-7043-153-9E
The D Series has extremely high sensitivity and great repeatability. The DA Models are equipped with two external adjustments, one for setting high pressure operating point, the other for setting low pressure operating point. Deadband, the difference between high and low set points, is adjustable over the full scale. The DS Models are equipped with a single external adjustment for setting operating point only. The deadband is fixed at a factory setting and cannot be altered in the field. For switches choose between the snap action switch, hermetically sealed snap action switch and hermetically sealed mercury switch. Product Highlights Visible calibrated dial On/off indication (except hermetically sealed snap switch models) Adjustable or fixed deadband SPDT snap-action, hermetically sealed snap action or hermetically sealed mercury switch External switch setpoint adjustments Minimum deadband is obtainable at any point in the range Pressure Ranges of full vacuum to 8000 psig UL listed, CSA approved. Many models FM approved General purpose, weatherproof or explosion-proof enclosures

The D Series has extremely high sensitivity and great repeatability. The DA Models are equipped with two external adjustments, one for setting high pressure operating point, the other for setting low pressure operating point. Deadband, the difference between high and low set points, is adjustable over the full scale. The DS Models are equipped with a single external adjustment for setting operating point only. The deadband is fixed at a factory setting and cannot be altered in the field. For switches choose between the snap action switch, hermetically sealed snap action switch and hermetically sealed mercury switch.

Product Highlights

  • Visible calibrated dial
  • On/off indication (except hermetically sealed snap switch models)
  • Adjustable or fixed deadband
  • SPDT snap-action, hermetically sealed snap action or hermetically sealed mercury switch
  • External switch setpoint adjustments
  • Minimum deadband is obtainable at any point in the range
  • Pressure Ranges of full vacuum to 8000 psig
  • UL listed, CSA approved. Many models FM approved
  • General purpose, weatherproof or explosion-proof enclosures
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number DAW-7043-153-9E
Product Name Bourdon Tube Pressure Switch snap switch, 316SS, 10-300 psig
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074038-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 2321 psi (1633 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure Switches 39PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
125P NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details