Duracell, Inc. Alkaline Battery, 1.5 V, Size Duracell QU1500BKD

Description
ALKALINE BATTERY, 1.5 V, SIZE: AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA
Datasheet
Description
ALKALINE BATTERY, 1.5 V, SIZE: AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5 V, Size Duracell - 32X6333 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5 V, Size Duracell
32X6333
Alkaline Battery, 1.5 V, Size Duracell 32X6333
ALKALINE BATTERY, 1.5 V, SIZE: AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

ALKALINE BATTERY, 1.5 V, SIZE: AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 32X6333
Product Name Alkaline Battery, 1.5 V, Size Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1253430 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Specialty Cells Battery Packs and Assemblies; D
View Details
SAFEFlex GSE Batteries - FBP-1492-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details