Duracell, Inc. Batteries Non-Rechargeable (Primary) PC1604

Description
9V Alkaline Manganese Dioxide 9V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
9V Alkaline Manganese Dioxide 9V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 3046-PC1604-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
3046-PC1604-ND
Batteries Non-Rechargeable (Primary) 3046-PC1604-ND
9V Alkaline Manganese Dioxide 9V Battery Non-Rechargeable (Primary)

9V Alkaline Manganese Dioxide 9V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell - 66W2221 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell
66W2221
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell 66W2221
BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:673mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:673mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 3046-PC1604-ND 66W2221
Product Name Batteries Non-Rechargeable (Primary) Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell
Standard Cylindrical Battery Sizes 9V 9V
Application General Purpose
Capacity 0.6730 ampere-hr 0.6730 ampere-hr
Operating Temperature -4 to 129 F (-20 to 54 C)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details