Duracell, Inc. Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell MN1604B2Z

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell - 65W8054 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell
65W8054
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell 65W8054
BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8054
Product Name Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 2466434 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Voltage 14.4 volts
Capacity 0.7000 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details