Duracell, Inc. Battery, Alkaline Manganese Dioxide, 1.5V, Lr14; Battery Voltage Duracell MN1400B2Z

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR14; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR14; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 1.5V, Lr14; Battery Voltage Duracell - 65W8047 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 1.5V, Lr14; Battery Voltage Duracell
65W8047
Battery, Alkaline Manganese Dioxide, 1.5V, Lr14; Battery Voltage Duracell 65W8047
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR14; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR14; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8047
Product Name Battery, Alkaline Manganese Dioxide, 1.5V, Lr14; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lantern Batteries - 325777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Zinc-carbon (Leclanché)
Specialty Cells Lantern
Voltage 6 volts
View Details
SAFEFlex GSE Batteries - FBP-1500-60V - Green Cubes Technology
Specs
Voltage 60 volts
Capacity 525 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details