Duracell, Inc. Battery, Silver Oxide, 1.55V, Sr41; Battery Voltage Duracell D384/392PK

Description
BATTERY, SILVER OXIDE, 1.55V, SR41; Battery Voltage:1.55V; Battery Size Code:SR41; Battery Technology:Silver Oxide; Battery Capacity:45mAh; Battery Terminals:Pressure Contact; External Diameter:7.9mm; External Height:3.6mm RoHS Compliant: NA
Datasheet
Description
BATTERY, SILVER OXIDE, 1.55V, SR41; Battery Voltage:1.55V; Battery Size Code:SR41; Battery Technology:Silver Oxide; Battery Capacity:45mAh; Battery Terminals:Pressure Contact; External Diameter:7.9mm; External Height:3.6mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Silver Oxide, 1.55V, Sr41; Battery Voltage Duracell - 65W8025 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 1.55V, Sr41; Battery Voltage Duracell
65W8025
Battery, Silver Oxide, 1.55V, Sr41; Battery Voltage Duracell 65W8025
BATTERY, SILVER OXIDE, 1.55V, SR41; Battery Voltage:1.55V; Battery Size Code:SR41; Battery Technology:Silver Oxide; Battery Capacity:45mAh; Battery Terminals:Pressure Contact; External Diameter:7.9mm; External Height:3.6mm RoHS Compliant: NA

BATTERY, SILVER OXIDE, 1.55V, SR41; Battery Voltage:1.55V; Battery Size Code:SR41; Battery Technology:Silver Oxide; Battery Capacity:45mAh; Battery Terminals:Pressure Contact; External Diameter:7.9mm; External Height:3.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8025
Product Name Battery, Silver Oxide, 1.55V, Sr41; Battery Voltage Duracell
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Standard Cylindrical Battery Sizes SR41
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details