New Pig Corporation PIG® Restroom Bundle with Adhesive Backing GRP7000

Description
19" x 24" 5 pads Adhesive-backed mat bundle has everything you need to keep the floor in a small restroom clean, dry and safe. Includes Urinal, Toilet, Plunger, and Sink & Dryer Mats. Bundle includes two sizes of urinal mats, toilet mat, sink/dryer mat and plunger mat for maximum drip/splash coverage Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Description
19" x 24" 5 pads Adhesive-backed mat bundle has everything you need to keep the floor in a small restroom clean, dry and safe. Includes Urinal, Toilet, Plunger, and Sink & Dryer Mats. Bundle includes two sizes of urinal mats, toilet mat, sink/dryer mat and plunger mat for maximum drip/splash coverage Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Datasheet Summary
Powered by GS/AI

GRP7000 is a bundle of five adhesive-backed restroom mats designed for indoor use on concrete, vinyl, linoleum, tile, and laminate flooring, measuring 19" W x 24" L and weighing 1.75 lbs. The bundle includes two urinal mats, a toilet mat, a plunger mat, and a sink & dryer mat, each with permanently infused antimicrobial technology to inhibit odor-causing bacteria and mold. The proprietary adhesive backing prevents shifting and curling, and the mats are designed to withstand heavy foot traffic and daily mopping. EFM™ Absorbent Technology captures and wicks away moisture, while a liquidproof barrier prevents stains and grout damage. The mats are NFSI certified as high-traction and ADA compliant, with flame-resistant properties that cause melting and self-extinguishment. Absorbency is up to 0.05 gallons per pad, or 0.25 gallons per box, and the mats are composed of polypropylene with a proprietary adhesive layer.

Datasheet Summary
Powered by GS/AI

GRP7000 is a bundle of five adhesive-backed restroom mats designed for indoor use on concrete, vinyl, linoleum, tile, and laminate flooring, measuring 19" W x 24" L and weighing 1.75 lbs. The bundle includes two urinal mats, a toilet mat, a plunger mat, and a sink & dryer mat, each with permanently infused antimicrobial technology to inhibit odor-causing bacteria and mold. The proprietary adhesive backing prevents shifting and curling, and the mats are designed to withstand heavy foot traffic and daily mopping. EFM™ Absorbent Technology captures and wicks away moisture, while a liquidproof barrier prevents stains and grout damage. The mats are NFSI certified as high-traction and ADA compliant, with flame-resistant properties that cause melting and self-extinguishment. Absorbency is up to 0.05 gallons per pad, or 0.25 gallons per box, and the mats are composed of polypropylene with a proprietary adhesive layer.

Suppliers

Company
Product
Description
Supplier Links
PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Tipton, PA, USA
PIG® Restroom Bundle with Adhesive Backing
GRP7000
PIG® Restroom Bundle with Adhesive Backing GRP7000
19" x 24" 5 pads Adhesive-backed mat bundle has everything you need to keep the floor in a small restroom clean, dry and safe. Includes Urinal, Toilet, Plunger, and Sink & Dryer Mats. Bundle includes two sizes of urinal mats, toilet mat, sink/dryer mat and plunger mat for maximum drip/splash coverage Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

19" x 24" 5 pads

Adhesive-backed mat bundle has everything you need to keep the floor in a small restroom clean, dry and safe. Includes Urinal, Toilet, Plunger, and Sink & Dryer Mats.

  • Bundle includes two sizes of urinal mats, toilet mat, sink/dryer mat and plunger mat for maximum drip/splash coverage
  • Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling
  • Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily
  • Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor
  • Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic
  • EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly
  • Impermeable backing layers stop liquid pass-through to prevent stains and grout damage
  • Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program
  • Release paper on the bottom of the mat should be removed prior to installation
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number GRP7000
Product Name PIG® Restroom Bundle with Adhesive Backing
Mat Type Wet Area Mat
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP913X50 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP48200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 48 inch (1219 mm)
Length 1200 inch (30480 mm)
View Details
PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Water Absorbent Mat Pad - WTR007 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details