New Pig Corporation PIG® Absorbent Mat Roll MAT153

Description
Mediumweight 30" x 150' 1 roll per bag PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Medium-weight construction offers great performance for everyday tasks and cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Description
Mediumweight 30" x 150' 1 roll per bag PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Medium-weight construction offers great performance for everyday tasks and cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Datasheet Summary
Powered by GS/AI

PIG® Absorbent Mat Roll MAT153 is a mediumweight roll of polypropylene absorbent mat measuring 30 inches wide by 150 feet long, designed for industrial cleanup of oils, coolants, solvents, and water. The mat features a dimple pattern for faster liquid wicking, is thermally bonded for tear resistance, and has easy-tear perforations in 15-inch by 10-inch sections. It absorbs up to 31.9 gallons per roll, is wringable and incinerable, and is flame resistant in its unused state. The mat is gray to hide stains, has 25% or more recycled content, and is intended for indoor use. Core diameter is 1.5 inches, weight is 24.16 pounds, and it is sold one roll per bag.

Datasheet Summary
Powered by GS/AI

PIG® Absorbent Mat Roll MAT153 is a mediumweight roll of polypropylene absorbent mat measuring 30 inches wide by 150 feet long, designed for industrial cleanup of oils, coolants, solvents, and water. The mat features a dimple pattern for faster liquid wicking, is thermally bonded for tear resistance, and has easy-tear perforations in 15-inch by 10-inch sections. It absorbs up to 31.9 gallons per roll, is wringable and incinerable, and is flame resistant in its unused state. The mat is gray to hide stains, has 25% or more recycled content, and is intended for indoor use. Core diameter is 1.5 inches, weight is 24.16 pounds, and it is sold one roll per bag.

Suppliers

Company
Product
Description
Supplier Links
PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Tipton, PA, USA
PIG® Absorbent Mat Roll
MAT153
PIG® Absorbent Mat Roll MAT153
Mediumweight 30" x 150' 1 roll per bag PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Medium-weight construction offers great performance for everyday tasks and cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Mediumweight 30" x 150' 1 roll per bag

PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere.

  • Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand
  • Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated
  • Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup
  • Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind
  • Absorbs most common industrial liquids - oils, water, solvents, coolants and more
  • Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer
  • Can be wrung out and incinerated after use to reduce waste or for fuels blending
  • Rolls are ideal for covering large areas and soaking up leaks and overspray
  • Easy-tear perforations let you take only what you need, so you use less mat and save money
  • Medium-weight construction offers great performance for everyday tasks and cleanups
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number MAT153
Product Name PIG® Absorbent Mat Roll
Mat Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP48200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 48 inch (1219 mm)
Length 1200 inch (30480 mm)
View Details
PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details