New Pig Corporation PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box MAT354

Description
Heavyweight 15" x 20" 100 pads Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent pads; dispenser box is easy to store. Clean up big spills or persistent leaks of hazardous chemicals with our most popular mat weight; pads come in an easy-to-store dispenser box Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Description
Heavyweight 15" x 20" 100 pads Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent pads; dispenser box is easy to store. Clean up big spills or persistent leaks of hazardous chemicals with our most popular mat weight; pads come in an easy-to-store dispenser box Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Datasheet Summary
Powered by GS/AI

PIG® HazMat Chemical Absorbent Mat MAT354 is a heavyweight absorbent pad designed for soaking up acids, bases, corrosives, and hazardous chemicals in indoor environments. Each pad measures 15 inches wide by 20 inches long and is perforated into 15-inch by 10-inch sections. Sold in boxes of 100 pads, the mat absorbs up to 28.16 ounces per pad and 22 gallons per box. Made of polypropylene, it is flame resistant, self-extinguishing, and chemically resistant without degrading upon contact with concentrated chemicals like 98% sulfuric acid or 30% sodium hydroxide. The pink color identifies it for hazardous chemical use. Used mats take on the properties of absorbed liquids and require corresponding safety precautions. The box weighs 18 pounds.

Datasheet Summary
Powered by GS/AI

PIG® HazMat Chemical Absorbent Mat MAT354 is a heavyweight absorbent pad designed for soaking up acids, bases, corrosives, and hazardous chemicals in indoor environments. Each pad measures 15 inches wide by 20 inches long and is perforated into 15-inch by 10-inch sections. Sold in boxes of 100 pads, the mat absorbs up to 28.16 ounces per pad and 22 gallons per box. Made of polypropylene, it is flame resistant, self-extinguishing, and chemically resistant without degrading upon contact with concentrated chemicals like 98% sulfuric acid or 30% sodium hydroxide. The pink color identifies it for hazardous chemical use. Used mats take on the properties of absorbed liquids and require corresponding safety precautions. The box weighs 18 pounds.

Suppliers

Company
Product
Description
Supplier Links
PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box - MAT354 - New Pig Corporation
Tipton, PA, USA
PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box
MAT354
PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box MAT354
Heavyweight 15" x 20" 100 pads Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent pads; dispenser box is easy to store. Clean up big spills or persistent leaks of hazardous chemicals with our most popular mat weight; pads come in an easy-to-store dispenser box Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Heavyweight 15" x 20" 100 pads

Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent pads; dispenser box is easy to store.

  • Clean up big spills or persistent leaks of hazardous chemicals with our most popular mat weight; pads come in an easy-to-store dispenser box
  • Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide
  • Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments
  • High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup
  • Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills
  • PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number MAT354
Product Name PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box
Mat Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP916X10 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 72 inch (1829 mm)
View Details
PIG® High-Visibility Safety Floor Runner - GRPSB36200 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36201 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details