RS Components, Ltd. Anti-Fatigue Mats 1596170

Description
RS PRO FA010002 Anti-Fatigue Mat
Request a Quote
Description
RS PRO FA010002 Anti-Fatigue Mat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti-Fatigue Mats - 1596170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti-Fatigue Mats
1596170
Anti-Fatigue Mats 1596170
RS PRO FA010002 Anti-Fatigue Mat

RS PRO FA010002 Anti-Fatigue Mat

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 1596170
Product Name Anti-Fatigue Mats
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Vinyl
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 2580567 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 394 inch (10000 mm)
View Details
Anti Static Mats - 144558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nitrile Rubber (NBR)
Color(s) Black
Width 23.62 inch (600 mm)
View Details
Anti-Slip Floor Mats - 1745940 - RS Components, Ltd.
Specs
Material Aluminium
Color(s) Grey
Width 2.76 inch (70 mm)
View Details
Temporary Floor Protection - 6899641 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) Clear
Width 47.24 inch (1200 mm)
View Details