Dura Plastic Products, Inc. Safety Block True Union Ball Valve:Soc/Thread ST8-025 Soc/Thread

Description
Valves:Safety Block True Union Ball Valve:Soc/Thread
Description
Valves:Safety Block True Union Ball Valve:Soc/Thread

Suppliers

Company
Product
Description
Supplier Links
Safety Block True Union Ball Valve:Soc/Thread - ST8-025 Soc/Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Safety Block True Union Ball Valve:Soc/Thread
ST8-025 Soc/Thread
Safety Block True Union Ball Valve:Soc/Thread ST8-025 Soc/Thread
Valves:Safety Block True Union Ball Valve:Soc/Thread

Valves:Safety Block True Union Ball Valve:Soc/Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number ST8-025 Soc/Thread
Product Name Safety Block True Union Ball Valve:Soc/Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305649 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.17 inch (106.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Ball Check Valve 0 5 4 - 1221015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.50 inch (38.10 mm)
View Details
375 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details