Dura Plastic Products, Inc. PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert 1406-101 Insert x Reducing Insert

Description
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert
Description
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert - 1406-101 Insert x Reducing Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert
1406-101 Insert x Reducing Insert
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert 1406-101 Insert x Reducing Insert
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert

PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1406-101 Insert x Reducing Insert
Product Name PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert
Fitting Type Elbow Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Saddles - 193132492 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032404 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details