→ Convenient to use for box meter console on terminal panel or switch box since it has built-in double plates.
→ Producing in our own factory enable fast supply and reasonable price to optimize customers satisfaction.
Passed IP-66~67, IK-08
| DSE HI-BOX | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | PL-AG-0609 |
| Product Name | Unite Box |
| Type | Electronic and Instrument Enclosures; Junction Box |
| Shape | Rectangular |
| Length | 3.74 inch (95 mm) |
| Width | 2.56 inch (65 mm) |
| Depth | 2.17 inch (55 mm) |