DSE HI-BOX Nice Box NE-PG-4353

Description
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08
Description
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Nice Box - NE-PG-4353 - DSE HI-BOX
Los Angeles, USA
Nice Box
NE-PG-4353
Nice Box NE-PG-4353
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66).
→ Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number NE-PG-4353
Product Name Nice Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 20.87 inch (530 mm)
Width 16.93 inch (430 mm)
Depth 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details