Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
ALTECH CORP.
125-407 -- ENCLOSURES, BOXES, & CASES
Altech Corp.
Enclosures, Boxes, & Cases
125-407
Description
PC1818-9, 182x180x90mm Enclosure
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
PC1818-9, 182x180x90mm Enclosure
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
125-407
Enclosures, Boxes, & Cases
125-407
PC1818-9, 182x180x90mm Enclosure
PC1818-9, 182x180x90mm Enclosure
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Industrial Enclosures
Product Number
125-407
Product Name
Enclosures, Boxes, & Cases
Type
Junction Box
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Altech Corp.
TK Series Enclosures
104-416
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2
suppliers
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
AirClean Systems
Bulk Handling Enclosure
PowderSafe AC795BE
Specs
Shape
Rectangular
Length
54 inch (1372 mm)
Width
60 inch (1524 mm)
View Details
RS Components, Ltd.
Junction Boxes
1444454
Specs
Type
Junction Box
Shape
Rectangular
Length
6.3 inch (160 mm)
View Details