DSE HI-BOX Nice Box NE-PG-1727

Description
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08
Description
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Nice Box - NE-PG-1727 - DSE HI-BOX
Los Angeles, USA
Nice Box
NE-PG-1727
Nice Box NE-PG-1727
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66).
→ Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number NE-PG-1727
Product Name Nice Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 10.63 inch (270 mm)
Width 6.69 inch (170 mm)
Depth 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001113 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details