DSE HI-BOX Connector DS-PG-25

Description
→ Since special material, Nylon is used, its shape and intensity are excellent while forming special shaping. → Made of PA new material that has high endurance to chemical response. It is proper to be used for chemical plants or plate facilities. With this low price product, much wider rage of selections are available. → Waterproof/dust-free is guaranteed(IP66 level). → European PG Standard. Available in white/black color.
Description
→ Since special material, Nylon is used, its shape and intensity are excellent while forming special shaping. → Made of PA new material that has high endurance to chemical response. It is proper to be used for chemical plants or plate facilities. With this low price product, much wider rage of selections are available. → Waterproof/dust-free is guaranteed(IP66 level). → European PG Standard. Available in white/black color.

Suppliers

Company
Product
Description
Supplier Links
Connector - DS-PG-25 - DSE HI-BOX
Los Angeles, USA
Connector
DS-PG-25
Connector DS-PG-25
→ Since special material, Nylon is used, its shape and intensity are excellent while forming special shaping. → Made of PA new material that has high endurance to chemical response. It is proper to be used for chemical plants or plate facilities. With this low price product, much wider rage of selections are available. → Waterproof/dust-free is guaranteed(IP66 level). → European PG Standard. Available in white/black color.

→ Since special material, Nylon is used, its shape and intensity are excellent while forming special shaping.
→ Made of PA new material that has high endurance to chemical response. It is proper to be used for chemical plants or plate facilities. With this low price product, much wider rage of selections are available.
→ Waterproof/dust-free is guaranteed(IP66 level).
→ European PG Standard. Available in white/black color.

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Sealing Glands
Product Number DS-PG-25
Product Name Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 1856082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1969 inch (5 mm)
View Details