OKW Enclosures, Inc. SMART CASES 5.512 X 2.469 X 1.201-BLACK A9067109-AL

Description
Smart Cases L Ergonomic design for maximum comfort Top recess for mounting membrane keypads Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)
Description
Smart Cases L Ergonomic design for maximum comfort Top recess for mounting membrane keypads Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)

Suppliers

Company
Product
Description
Supplier Links
SMART CASES 5.512 X 2.469 X 1.201-BLACK - 70016889 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMART CASES 5.512 X 2.469 X 1.201-BLACK
70016889
SMART CASES 5.512 X 2.469 X 1.201-BLACK 70016889
Smart Cases L Ergonomic design for maximum comfort Top recess for mounting membrane keypads Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)

Smart Cases L

  • Ergonomic design for maximum comfort
  • Top recess for mounting membrane keypads
    Features
  • Hi-Impact Polystyrene, UL94HB
  • Advanced Ergonomic Design
  • Infra-Red Versions
  • Recessed Top for a Membrane Keypad (M and L)
  • Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA
  • Standard Color Off-White and Black
  • Circuit Board Bosses
    Applications
  • Security Keyfob
  • Remote Control
  • Medical Device
  • Field Measurement
    Accessories
  • Belt/Pocket Clips (for M and L Only)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016889
Product Name SMART CASES 5.512 X 2.469 X 1.201-BLACK
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures For Wearable Electronics - BODY-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 1.97 to 2.44 inch (50.04 to 61.98 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details