ToneCooling Technology Co., Ltd TC-SP7-2US21 CPU Cooler: Reliable Cooling Solution for Dual-Processor Systems

Description
The TC-SP7-2US21 CPU Cooler is designed to provide efficient thermal management for dual-processor systems in space-constrained environments. Offering high-performance cooling in a compact design, this cooler is the ideal solution for maintaining optimal temperatures in servers, workstations, and other high-density computing environments that require reliable and consistent cooling under demanding workloads. Product model: TC-SP7-2US21 CPU type: TC-AMD SP7 Product size: 118mm*101.5mm*64.5mm Fin thickness: 0.4mm Fin spacing: 2.0mm Number of copper tubes: 6 Power consumption: 350W Material: copper base + aluminum fins + 6 heat pipes 1. 2U Rackmount Servers Ideal for 2U rackmount servers, the TC-SP7-2US21 is perfect for environments where space is limited but dual-processor performance is essential. Its compact size and high cooling efficiency make it the ideal choice for data centers or other high-density server racks where cooling is critical for maintaining performance. 2. High-Performance Workstations For professionals in fields such as video editing, 3D rendering, and simulation modeling, the TC-SP7-2US21 offers reliable cooling for dual-processor workstations. It ensures that processors stay cool during intensive rendering tasks, enabling faster and more efficient workflows. 3. Enterprise Servers Large-scale enterprise servers often require the use of dual-processor configurations to handle high traffic loads and complex applications. The TC-SP7-2US21 ensures these systems maintain optimal temperatures even under heavy workloads, ensuring uninterrupted operation in mission-critical environments. 4. Cloud Computing and Virtualization In cloud computing environments and virtualization infrastructures, where multiple virtual machines (VMs) are running simultaneously on dual processors, the TC-SP7-2US21 provides the necessary cooling to support these high-demand tasks. Its efficient thermal management helps prevent CPU throttling, ensuring reliable service for cloud users and virtualized applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-SP7-2US21 CPU Cooler is designed to provide efficient thermal management for dual-processor systems in space-constrained environments. Offering high-performance cooling in a compact design, this cooler is the ideal solution for maintaining optimal temperatures in servers, workstations, and other high-density computing environments that require reliable and consistent cooling under demanding workloads. Product model: TC-SP7-2US21 CPU type: TC-AMD SP7 Product size: 118mm*101.5mm*64.5mm Fin thickness: 0.4mm Fin spacing: 2.0mm Number of copper tubes: 6 Power consumption: 350W Material: copper base + aluminum fins + 6 heat pipes 1. 2U Rackmount Servers Ideal for 2U rackmount servers, the TC-SP7-2US21 is perfect for environments where space is limited but dual-processor performance is essential. Its compact size and high cooling efficiency make it the ideal choice for data centers or other high-density server racks where cooling is critical for maintaining performance. 2. High-Performance Workstations For professionals in fields such as video editing, 3D rendering, and simulation modeling, the TC-SP7-2US21 offers reliable cooling for dual-processor workstations. It ensures that processors stay cool during intensive rendering tasks, enabling faster and more efficient workflows. 3. Enterprise Servers Large-scale enterprise servers often require the use of dual-processor configurations to handle high traffic loads and complex applications. The TC-SP7-2US21 ensures these systems maintain optimal temperatures even under heavy workloads, ensuring uninterrupted operation in mission-critical environments. 4. Cloud Computing and Virtualization In cloud computing environments and virtualization infrastructures, where multiple virtual machines (VMs) are running simultaneously on dual processors, the TC-SP7-2US21 provides the necessary cooling to support these high-demand tasks. Its efficient thermal management helps prevent CPU throttling, ensuring reliable service for cloud users and virtualized applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-SP7-2US21 CPU Cooler: Reliable Cooling Solution for Dual-Processor Systems -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-SP7-2US21 CPU Cooler: Reliable Cooling Solution for Dual-Processor Systems
TC-SP7-2US21 CPU Cooler: Reliable Cooling Solution for Dual-Processor Systems
The TC-SP7-2US21 CPU Cooler is designed to provide efficient thermal management for dual-processor systems in space-constrained environments. Offering high-performance cooling in a compact design, this cooler is the ideal solution for maintaining optimal temperatures in servers, workstations, and other high-density computing environments that require reliable and consistent cooling under demanding workloads. Product model: TC-SP7-2US21 CPU type: TC-AMD SP7 Product size: 118mm*101.5mm*64.5mm Fin thickness: 0.4mm Fin spacing: 2.0mm Number of copper tubes: 6 Power consumption: 350W Material: copper base + aluminum fins + 6 heat pipes 1. 2U Rackmount Servers Ideal for 2U rackmount servers, the TC-SP7-2US21 is perfect for environments where space is limited but dual-processor performance is essential. Its compact size and high cooling efficiency make it the ideal choice for data centers or other high-density server racks where cooling is critical for maintaining performance. 2. High-Performance Workstations For professionals in fields such as video editing, 3D rendering, and simulation modeling, the TC-SP7-2US21 offers reliable cooling for dual-processor workstations. It ensures that processors stay cool during intensive rendering tasks, enabling faster and more efficient workflows. 3. Enterprise Servers Large-scale enterprise servers often require the use of dual-processor configurations to handle high traffic loads and complex applications. The TC-SP7-2US21 ensures these systems maintain optimal temperatures even under heavy workloads, ensuring uninterrupted operation in mission-critical environments. 4. Cloud Computing and Virtualization In cloud computing environments and virtualization infrastructures, where multiple virtual machines (VMs) are running simultaneously on dual processors, the TC-SP7-2US21 provides the necessary cooling to support these high-demand tasks. Its efficient thermal management helps prevent CPU throttling, ensuring reliable service for cloud users and virtualized applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-SP7-2US21 CPU Cooler is designed to provide efficient thermal management for dual-processor systems in space-constrained environments. Offering high-performance cooling in a compact design, this cooler is the ideal solution for maintaining optimal temperatures in servers, workstations, and other high-density computing environments that require reliable and consistent cooling under demanding workloads.


  • Product model: TC-SP7-2US21
  • CPU type: TC-AMD SP7
  • Product size: 118mm*101.5mm*64.5mm
  • Fin thickness: 0.4mm
  • Fin spacing: 2.0mm
  • Number of copper tubes: 6
  • Power consumption: 350W
  • Material: copper base + aluminum fins + 6 heat pipes

1. 2U Rackmount Servers

Ideal for 2U rackmount servers, the TC-SP7-2US21 is perfect for environments where space is limited but dual-processor performance is essential. Its compact size and high cooling efficiency make it the ideal choice for data centers or other high-density server racks where cooling is critical for maintaining performance.

2. High-Performance Workstations

For professionals in fields such as video editing, 3D rendering, and simulation modeling, the TC-SP7-2US21 offers reliable cooling for dual-processor workstations. It ensures that processors stay cool during intensive rendering tasks, enabling faster and more efficient workflows.

3. Enterprise Servers

Large-scale enterprise servers often require the use of dual-processor configurations to handle high traffic loads and complex applications. The TC-SP7-2US21 ensures these systems maintain optimal temperatures even under heavy workloads, ensuring uninterrupted operation in mission-critical environments.

4. Cloud Computing and Virtualization

In cloud computing environments and virtualization infrastructures, where multiple virtual machines (VMs) are running simultaneously on dual processors, the TC-SP7-2US21 provides the necessary cooling to support these high-demand tasks. Its efficient thermal management helps prevent CPU throttling, ensuring reliable service for cloud users and virtualized applications.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-SP7-2US21 CPU Cooler: Reliable Cooling Solution for Dual-Processor Systems
Unlock Full Specs
to access all available technical data

Similar Products

Pumpless Liquid Cooling Tech | Revolutionize Cooling -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
Ultra-Quiet TC-LGA4189 Server Cooler | High-TDP 205W Thermal Solution for 1U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Thermo-Electric Cooler
L 113 mm (4.45 inch)
W 79 mm (3.11 inch)
View Details