ToneCooling Technology Co., Ltd ToneCooling Intel X3 CPU Cooling Plate | Ultimate Cooling

Description
Intel processors are renowned for their powerful performance, but high performance also means higher heat generation. To fully unleash the potential of Intel CPUs, choosing an efficient cooler is crucial. The Dongji Cooling X3 Liquid Cooling Plate, with its exceptional cooling performance, is the ideal choice for unlocking the full power of Intel processors! Powerful Cooling Performance: The X3 Liquid Cooling Plate features a high-efficiency pump and a large pure copper base, combined with a high-density micro-channel design, enabling rapid absorption and conduction of heat generated by the CPU. Even under high loads, it maintains low temperatures, ensuring the CPU delivers consistent and stable performance. Prevent Throttling, No Compromise on Performance: High temperatures can cause CPU throttling, affecting performance. The X3 Liquid Cooling Plate’s robust cooling capability effectively lowers CPU temperatures, preventing throttling and allowing Intel CPUs to operate at their peak performance. Extend CPU Lifespan: High temperatures accelerate CPU aging and shorten its lifespan. The X3 Liquid Cooling Plate effectively controls CPU temperatures, extending the CPU’s lifespan and protecting your investment. Quiet Operation, Focus on Experience: The X3 Liquid Cooling Plate is equipped with a silent fan and a low-noise pump, operating at noise levels as low as XX decibels. It creates a quiet and comfortable environment, allowing you to focus on gaming, creativity, or work without noise interference. Sleek Design, Showcase Your Style: The X3 Liquid Cooling Plate features a minimalist and stylish design, supporting RGB lighting synchronization. It can synchronize with motherboards, memory, and other hardware to create a dazzling and personalized gaming PC, showcasing your unique taste. Wide Compatibility, Meets Diverse Needs: The X3 Liquid Cooling Plate supports multiple Intel sockets, including LGA 1700/1200/115X, and is compatible with mainstream Intel processors, catering to the needs of different users. This comprehensive guide covers things to know before solutions for industrial and OEM applications. ToneCooling provides expert insights on things […] Efficient thermal management is crucial for electric vehicle (EV) batteries and power electronics. Cold plates play a key role in […] This comprehensive guide covers how additive manufacturing improves solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] This comprehensive guide covers tone cooling dual channel solutions for industrial and OEM applications. ToneCooling provides expert insights on tone […] What Is Transient Liquid Phase Tlp Bonding? Definition and basic process — Transient liquid phase TLP bonding is a joining […] Bionic Blood Vessel Structure High is a high-performance thermal management solution engineered by ToneCooling for demanding applications. A bionic blood […] Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] CPU cooling plays a critical role in system performance and stability. Builders today can choose from several methods, including air […]
Request a Quote
Description
Intel processors are renowned for their powerful performance, but high performance also means higher heat generation. To fully unleash the potential of Intel CPUs, choosing an efficient cooler is crucial. The Dongji Cooling X3 Liquid Cooling Plate, with its exceptional cooling performance, is the ideal choice for unlocking the full power of Intel processors! Powerful Cooling Performance: The X3 Liquid Cooling Plate features a high-efficiency pump and a large pure copper base, combined with a high-density micro-channel design, enabling rapid absorption and conduction of heat generated by the CPU. Even under high loads, it maintains low temperatures, ensuring the CPU delivers consistent and stable performance. Prevent Throttling, No Compromise on Performance: High temperatures can cause CPU throttling, affecting performance. The X3 Liquid Cooling Plate’s robust cooling capability effectively lowers CPU temperatures, preventing throttling and allowing Intel CPUs to operate at their peak performance. Extend CPU Lifespan: High temperatures accelerate CPU aging and shorten its lifespan. The X3 Liquid Cooling Plate effectively controls CPU temperatures, extending the CPU’s lifespan and protecting your investment. Quiet Operation, Focus on Experience: The X3 Liquid Cooling Plate is equipped with a silent fan and a low-noise pump, operating at noise levels as low as XX decibels. It creates a quiet and comfortable environment, allowing you to focus on gaming, creativity, or work without noise interference. Sleek Design, Showcase Your Style: The X3 Liquid Cooling Plate features a minimalist and stylish design, supporting RGB lighting synchronization. It can synchronize with motherboards, memory, and other hardware to create a dazzling and personalized gaming PC, showcasing your unique taste. Wide Compatibility, Meets Diverse Needs: The X3 Liquid Cooling Plate supports multiple Intel sockets, including LGA 1700/1200/115X, and is compatible with mainstream Intel processors, catering to the needs of different users. This comprehensive guide covers things to know before solutions for industrial and OEM applications. ToneCooling provides expert insights on things […] Efficient thermal management is crucial for electric vehicle (EV) batteries and power electronics. Cold plates play a key role in […] This comprehensive guide covers how additive manufacturing improves solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] This comprehensive guide covers tone cooling dual channel solutions for industrial and OEM applications. ToneCooling provides expert insights on tone […] What Is Transient Liquid Phase Tlp Bonding? Definition and basic process — Transient liquid phase TLP bonding is a joining […] Bionic Blood Vessel Structure High is a high-performance thermal management solution engineered by ToneCooling for demanding applications. A bionic blood […] Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] CPU cooling plays a critical role in system performance and stability. Builders today can choose from several methods, including air […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ToneCooling Intel X3 CPU Cooling Plate | Ultimate Cooling -  - ToneCooling Technology Co., Ltd
Huizhou City, China
ToneCooling Intel X3 CPU Cooling Plate | Ultimate Cooling
ToneCooling Intel X3 CPU Cooling Plate | Ultimate Cooling
Intel processors are renowned for their powerful performance, but high performance also means higher heat generation. To fully unleash the potential of Intel CPUs, choosing an efficient cooler is crucial. The Dongji Cooling X3 Liquid Cooling Plate, with its exceptional cooling performance, is the ideal choice for unlocking the full power of Intel processors! Powerful Cooling Performance: The X3 Liquid Cooling Plate features a high-efficiency pump and a large pure copper base, combined with a high-density micro-channel design, enabling rapid absorption and conduction of heat generated by the CPU. Even under high loads, it maintains low temperatures, ensuring the CPU delivers consistent and stable performance. Prevent Throttling, No Compromise on Performance: High temperatures can cause CPU throttling, affecting performance. The X3 Liquid Cooling Plate’s robust cooling capability effectively lowers CPU temperatures, preventing throttling and allowing Intel CPUs to operate at their peak performance. Extend CPU Lifespan: High temperatures accelerate CPU aging and shorten its lifespan. The X3 Liquid Cooling Plate effectively controls CPU temperatures, extending the CPU’s lifespan and protecting your investment. Quiet Operation, Focus on Experience: The X3 Liquid Cooling Plate is equipped with a silent fan and a low-noise pump, operating at noise levels as low as XX decibels. It creates a quiet and comfortable environment, allowing you to focus on gaming, creativity, or work without noise interference. Sleek Design, Showcase Your Style: The X3 Liquid Cooling Plate features a minimalist and stylish design, supporting RGB lighting synchronization. It can synchronize with motherboards, memory, and other hardware to create a dazzling and personalized gaming PC, showcasing your unique taste. Wide Compatibility, Meets Diverse Needs: The X3 Liquid Cooling Plate supports multiple Intel sockets, including LGA 1700/1200/115X, and is compatible with mainstream Intel processors, catering to the needs of different users. This comprehensive guide covers things to know before solutions for industrial and OEM applications. ToneCooling provides expert insights on things […] Efficient thermal management is crucial for electric vehicle (EV) batteries and power electronics. Cold plates play a key role in […] This comprehensive guide covers how additive manufacturing improves solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] This comprehensive guide covers tone cooling dual channel solutions for industrial and OEM applications. ToneCooling provides expert insights on tone […] What Is Transient Liquid Phase Tlp Bonding? Definition and basic process — Transient liquid phase TLP bonding is a joining […] Bionic Blood Vessel Structure High is a high-performance thermal management solution engineered by ToneCooling for demanding applications. A bionic blood […] Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] CPU cooling plays a critical role in system performance and stability. Builders today can choose from several methods, including air […]

Intel processors are renowned for their powerful performance, but high performance also means higher heat generation. To fully unleash the potential of Intel CPUs, choosing an efficient cooler is crucial. The Dongji Cooling X3 Liquid Cooling Plate, with its exceptional cooling performance, is the ideal choice for unlocking the full power of Intel processors!


  • Powerful Cooling Performance: The X3 Liquid Cooling Plate features a high-efficiency pump and a large pure copper base, combined with a high-density micro-channel design, enabling rapid absorption and conduction of heat generated by the CPU. Even under high loads, it maintains low temperatures, ensuring the CPU delivers consistent and stable performance.
  • Prevent Throttling, No Compromise on Performance: High temperatures can cause CPU throttling, affecting performance. The X3 Liquid Cooling Plate’s robust cooling capability effectively lowers CPU temperatures, preventing throttling and allowing Intel CPUs to operate at their peak performance.
  • Extend CPU Lifespan: High temperatures accelerate CPU aging and shorten its lifespan. The X3 Liquid Cooling Plate effectively controls CPU temperatures, extending the CPU’s lifespan and protecting your investment.

  • Quiet Operation, Focus on Experience: The X3 Liquid Cooling Plate is equipped with a silent fan and a low-noise pump, operating at noise levels as low as XX decibels. It creates a quiet and comfortable environment, allowing you to focus on gaming, creativity, or work without noise interference.
  • Sleek Design, Showcase Your Style: The X3 Liquid Cooling Plate features a minimalist and stylish design, supporting RGB lighting synchronization. It can synchronize with motherboards, memory, and other hardware to create a dazzling and personalized gaming PC, showcasing your unique taste.
  • Wide Compatibility, Meets Diverse Needs: The X3 Liquid Cooling Plate supports multiple Intel sockets, including LGA 1700/1200/115X, and is compatible with mainstream Intel processors, catering to the needs of different users.

This comprehensive guide covers things to know before solutions for industrial and OEM applications. ToneCooling provides expert insights on things […]


Efficient thermal management is crucial for electric vehicle (EV) batteries and power electronics. Cold plates play a key role in […]


This comprehensive guide covers how additive manufacturing improves solutions for industrial and OEM applications. ToneCooling provides expert insights on how […]


This comprehensive guide covers tone cooling dual channel solutions for industrial and OEM applications. ToneCooling provides expert insights on tone […]


What Is Transient Liquid Phase Tlp Bonding? Definition and basic process — Transient liquid phase TLP bonding is a joining […]


Bionic Blood Vessel Structure High is a high-performance thermal management solution engineered by ToneCooling for demanding applications. A bionic blood […]


Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […]


CPU cooling plays a critical role in system performance and stability. Builders today can choose from several methods, including air […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name ToneCooling Intel X3 CPU Cooling Plate | Ultimate Cooling
Unlock Full Specs
to access all available technical data

Similar Products

NVIDIA GPU L20 Liquid Cooling Plate: Boosting Performance -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
2U TC-LGA4189 Cooler | 300W TDP Copper Data Center -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
AMD EPYC SP5 Liquid Cooling Radiator for 1U/2U Chassis -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details