ToneCooling Technology Co., Ltd TC-LGA3647-R97 CPU Cooler: High-Efficiency Thermal Solution for Intel Xeon Servers

Description
The TC-LGA3647-R97 CPU Cooler is a high-performance cooling solution specifically designed for Intel’s LGA 3647 socket processors, including Xeon Scalable series CPUs. Engineered to provide optimal thermal performance, this cooler is ideal for demanding server environments where high computational power and reliability are required. Whether deployed in enterprise data centers or high-performance computing (HPC) systems, the R97 cooler offers efficient heat dissipation to ensure stable, continuous operation even under heavy workloads. Product model: TC-LGA3647-R97 CPU type: TC-LGA3647 (square motherboard) Voltage: 12V Product size: 126.7mm*102.0mm*155. 0mm Fan speed: PWM 1000-2200RPM Noise value: 36.00dBA (MAX) Air volume: 72.68CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 280W Material: copper base + aluminum fins + 5 heat pipes 1. Enterprise Data Centers Perfect for use in data center servers where Intel Xeon CPUs are tasked with handling virtualization, cloud services, and database management. The R97 cooler ensures that processors remain within safe thermal limits, improving server uptime and efficiency. 2. High-Performance Computing (HPC) Clusters Ideal for scientific research, simulations, and big data processing tasks in HPC environments. The R97 cooler provides reliable cooling under heavy computational loads, ensuring that performance remains consistent during prolonged use. 3. Artificial Intelligence (AI) and Machine Learning Systems Supports AI and machine learning systems where Xeon CPUs are used for training and inference processes. With its superior cooling capacity, the R97 cooler prevents CPU throttling, ensuring stable performance during high-demand processing tasks. 4. Cloud Infrastructure and Virtualization The cooler is well-suited for servers used in cloud computing and virtualization environments. By maintaining stable temperatures in Xeon-based servers, it supports the smooth operation of multiple virtual machines, improving overall system reliability. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-LGA3647-R97 CPU Cooler is a high-performance cooling solution specifically designed for Intel’s LGA 3647 socket processors, including Xeon Scalable series CPUs. Engineered to provide optimal thermal performance, this cooler is ideal for demanding server environments where high computational power and reliability are required. Whether deployed in enterprise data centers or high-performance computing (HPC) systems, the R97 cooler offers efficient heat dissipation to ensure stable, continuous operation even under heavy workloads. Product model: TC-LGA3647-R97 CPU type: TC-LGA3647 (square motherboard) Voltage: 12V Product size: 126.7mm*102.0mm*155. 0mm Fan speed: PWM 1000-2200RPM Noise value: 36.00dBA (MAX) Air volume: 72.68CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 280W Material: copper base + aluminum fins + 5 heat pipes 1. Enterprise Data Centers Perfect for use in data center servers where Intel Xeon CPUs are tasked with handling virtualization, cloud services, and database management. The R97 cooler ensures that processors remain within safe thermal limits, improving server uptime and efficiency. 2. High-Performance Computing (HPC) Clusters Ideal for scientific research, simulations, and big data processing tasks in HPC environments. The R97 cooler provides reliable cooling under heavy computational loads, ensuring that performance remains consistent during prolonged use. 3. Artificial Intelligence (AI) and Machine Learning Systems Supports AI and machine learning systems where Xeon CPUs are used for training and inference processes. With its superior cooling capacity, the R97 cooler prevents CPU throttling, ensuring stable performance during high-demand processing tasks. 4. Cloud Infrastructure and Virtualization The cooler is well-suited for servers used in cloud computing and virtualization environments. By maintaining stable temperatures in Xeon-based servers, it supports the smooth operation of multiple virtual machines, improving overall system reliability. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-LGA3647-R97 CPU Cooler: High-Efficiency Thermal Solution for Intel Xeon Servers -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-LGA3647-R97 CPU Cooler: High-Efficiency Thermal Solution for Intel Xeon Servers
TC-LGA3647-R97 CPU Cooler: High-Efficiency Thermal Solution for Intel Xeon Servers
The TC-LGA3647-R97 CPU Cooler is a high-performance cooling solution specifically designed for Intel’s LGA 3647 socket processors, including Xeon Scalable series CPUs. Engineered to provide optimal thermal performance, this cooler is ideal for demanding server environments where high computational power and reliability are required. Whether deployed in enterprise data centers or high-performance computing (HPC) systems, the R97 cooler offers efficient heat dissipation to ensure stable, continuous operation even under heavy workloads. Product model: TC-LGA3647-R97 CPU type: TC-LGA3647 (square motherboard) Voltage: 12V Product size: 126.7mm*102.0mm*155. 0mm Fan speed: PWM 1000-2200RPM Noise value: 36.00dBA (MAX) Air volume: 72.68CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 280W Material: copper base + aluminum fins + 5 heat pipes 1. Enterprise Data Centers Perfect for use in data center servers where Intel Xeon CPUs are tasked with handling virtualization, cloud services, and database management. The R97 cooler ensures that processors remain within safe thermal limits, improving server uptime and efficiency. 2. High-Performance Computing (HPC) Clusters Ideal for scientific research, simulations, and big data processing tasks in HPC environments. The R97 cooler provides reliable cooling under heavy computational loads, ensuring that performance remains consistent during prolonged use. 3. Artificial Intelligence (AI) and Machine Learning Systems Supports AI and machine learning systems where Xeon CPUs are used for training and inference processes. With its superior cooling capacity, the R97 cooler prevents CPU throttling, ensuring stable performance during high-demand processing tasks. 4. Cloud Infrastructure and Virtualization The cooler is well-suited for servers used in cloud computing and virtualization environments. By maintaining stable temperatures in Xeon-based servers, it supports the smooth operation of multiple virtual machines, improving overall system reliability. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-LGA3647-R97 CPU Cooler is a high-performance cooling solution specifically designed for Intel’s LGA 3647 socket processors, including Xeon Scalable series CPUs. Engineered to provide optimal thermal performance, this cooler is ideal for demanding server environments where high computational power and reliability are required. Whether deployed in enterprise data centers or high-performance computing (HPC) systems, the R97 cooler offers efficient heat dissipation to ensure stable, continuous operation even under heavy workloads.


  • Product model: TC-LGA3647-R97
  • CPU type: TC-LGA3647 (square motherboard)
  • Voltage: 12V
  • Product size: 126.7mm*102.0mm*155.0mm
  • Fan speed: PWM 1000-2200RPM
  • Noise value: 36.00dBA (MAX)
  • Air volume: 72.68CFM (MAX)
  • Fan plug: 4pin PWM
  • Bearing type: double ball bearing
  • Power consumption: 280W
  • Material: copper base + aluminum fins + 5 heat pipes

1. Enterprise Data Centers

Perfect for use in data center servers where Intel Xeon CPUs are tasked with handling virtualization, cloud services, and database management. The R97 cooler ensures that processors remain within safe thermal limits, improving server uptime and efficiency.

2. High-Performance Computing (HPC) Clusters

Ideal for scientific research, simulations, and big data processing tasks in HPC environments. The R97 cooler provides reliable cooling under heavy computational loads, ensuring that performance remains consistent during prolonged use.

3. Artificial Intelligence (AI) and Machine Learning Systems

Supports AI and machine learning systems where Xeon CPUs are used for training and inference processes. With its superior cooling capacity, the R97 cooler prevents CPU throttling, ensuring stable performance during high-demand processing tasks.

4. Cloud Infrastructure and Virtualization

The cooler is well-suited for servers used in cloud computing and virtualization environments. By maintaining stable temperatures in Xeon-based servers, it supports the smooth operation of multiple virtual machines, improving overall system reliability.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-LGA3647-R97 CPU Cooler: High-Efficiency Thermal Solution for Intel Xeon Servers
Device Thermo-Electric Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Hi-RPM 2U TC-LGA4189 CPU Cooler, 400W Copper Base -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink
L 113 mm (4.45 inch)
W 79 mm (3.11 inch)
View Details
Brazed Cooling Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Weight 3000 g (106 oz)
Material Copper; Copper
View Details
2U Server Liquid Cooling | Silent Data Center Solution -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details