ToneCooling Technology Co., Ltd T-HS202313-IGBT liquid cold plate category

Description
》Efficient heat dissipation and noise control. 》Higher performance and longer life of graphics cards. 》Compatible with and made of high thermal conductivity materials Materials such as copper and aluminum. “Easy to install. 》Seamless and perfect joint, no leaks. 1. High thermal conductivity: effectively transfers heat from the LGBT to the coolant for effective heat dissipation. 2 . Customizable design: available in a variety of sizes and configurations to accommodate different LGBTs 3. Precision machining: designed with high precision to ensure optimal contact and cooling performance. 4 . Durable materials: made of materials such as copper or aluminum with anti-corrosion coating for long-term use. 5. Compact and lightweight: designed for small spaces while minimizing additional weight. 6 . Enhanced cooling efficiency: using advanced flow channel design to maximize heat dissipation and maintain stable operating temperature. 1.LGBT liquid cooling plates are essential components in high-performance computing, gaming PCs, data centers and servers, ensuring efficient cooling for optimal performance and reliability 2.LGBT liquid cooling plates are key to managing heat, improving cooling efficiency and maintaining optimal performance and reliability of high-density servers in data centers. 3.LGBT liquid cooling plates optimize cooling in servers, improve heat dissipation, maintain performance and extend the life of high-performance computing components. 4.LGBT liquid cooling plates enhance cooling in gaming PCs, improve performance, reduce overheating and enable higher overclocking, resulting in smoother gaming experience and greater system stability. Igbt Cold Plates is a high-performance thermal management solution engineered by ToneCooling for demanding applications. Layout drawing of IGBT […] This comprehensive guide covers igbt chip cooling solutions for industrial and OEM applications. ToneCooling provides expert insights on igbt chip […] This comprehensive guide covers things to know before solutions for industrial and OEM applications. ToneCooling provides expert insights on things […] This comprehensive guide covers vapor chamber vs solutions for industrial and OEM applications. ToneCooling provides expert insights on vapor chamber […] Efficient thermal management is crucial for electric vehicle (EV) batteries and power electronics. Cold plates play a key role in […] This comprehensive guide covers layer cold plates achieve solutions for industrial and OEM applications. ToneCooling provides expert insights on layer […] This comprehensive guide covers how additive manufacturing improves solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] What is a Cold Plate? Definition and basic function — A cold plate A cold plate is a device that absorbs […]
Request a Quote
Description
》Efficient heat dissipation and noise control. 》Higher performance and longer life of graphics cards. 》Compatible with and made of high thermal conductivity materials Materials such as copper and aluminum. “Easy to install. 》Seamless and perfect joint, no leaks. 1. High thermal conductivity: effectively transfers heat from the LGBT to the coolant for effective heat dissipation. 2 . Customizable design: available in a variety of sizes and configurations to accommodate different LGBTs 3. Precision machining: designed with high precision to ensure optimal contact and cooling performance. 4 . Durable materials: made of materials such as copper or aluminum with anti-corrosion coating for long-term use. 5. Compact and lightweight: designed for small spaces while minimizing additional weight. 6 . Enhanced cooling efficiency: using advanced flow channel design to maximize heat dissipation and maintain stable operating temperature. 1.LGBT liquid cooling plates are essential components in high-performance computing, gaming PCs, data centers and servers, ensuring efficient cooling for optimal performance and reliability 2.LGBT liquid cooling plates are key to managing heat, improving cooling efficiency and maintaining optimal performance and reliability of high-density servers in data centers. 3.LGBT liquid cooling plates optimize cooling in servers, improve heat dissipation, maintain performance and extend the life of high-performance computing components. 4.LGBT liquid cooling plates enhance cooling in gaming PCs, improve performance, reduce overheating and enable higher overclocking, resulting in smoother gaming experience and greater system stability. Igbt Cold Plates is a high-performance thermal management solution engineered by ToneCooling for demanding applications. Layout drawing of IGBT […] This comprehensive guide covers igbt chip cooling solutions for industrial and OEM applications. ToneCooling provides expert insights on igbt chip […] This comprehensive guide covers things to know before solutions for industrial and OEM applications. ToneCooling provides expert insights on things […] This comprehensive guide covers vapor chamber vs solutions for industrial and OEM applications. ToneCooling provides expert insights on vapor chamber […] Efficient thermal management is crucial for electric vehicle (EV) batteries and power electronics. Cold plates play a key role in […] This comprehensive guide covers layer cold plates achieve solutions for industrial and OEM applications. ToneCooling provides expert insights on layer […] This comprehensive guide covers how additive manufacturing improves solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] What is a Cold Plate? Definition and basic function — A cold plate A cold plate is a device that absorbs […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
T-HS202313-IGBT liquid cold plate - category - ToneCooling Technology Co., Ltd
Huizhou City, China
T-HS202313-IGBT liquid cold plate
category
T-HS202313-IGBT liquid cold plate category
》Efficient heat dissipation and noise control. 》Higher performance and longer life of graphics cards. 》Compatible with and made of high thermal conductivity materials Materials such as copper and aluminum. “Easy to install. 》Seamless and perfect joint, no leaks. 1. High thermal conductivity: effectively transfers heat from the LGBT to the coolant for effective heat dissipation. 2 . Customizable design: available in a variety of sizes and configurations to accommodate different LGBTs 3. Precision machining: designed with high precision to ensure optimal contact and cooling performance. 4 . Durable materials: made of materials such as copper or aluminum with anti-corrosion coating for long-term use. 5. Compact and lightweight: designed for small spaces while minimizing additional weight. 6 . Enhanced cooling efficiency: using advanced flow channel design to maximize heat dissipation and maintain stable operating temperature. 1.LGBT liquid cooling plates are essential components in high-performance computing, gaming PCs, data centers and servers, ensuring efficient cooling for optimal performance and reliability 2.LGBT liquid cooling plates are key to managing heat, improving cooling efficiency and maintaining optimal performance and reliability of high-density servers in data centers. 3.LGBT liquid cooling plates optimize cooling in servers, improve heat dissipation, maintain performance and extend the life of high-performance computing components. 4.LGBT liquid cooling plates enhance cooling in gaming PCs, improve performance, reduce overheating and enable higher overclocking, resulting in smoother gaming experience and greater system stability. Igbt Cold Plates is a high-performance thermal management solution engineered by ToneCooling for demanding applications. Layout drawing of IGBT […] This comprehensive guide covers igbt chip cooling solutions for industrial and OEM applications. ToneCooling provides expert insights on igbt chip […] This comprehensive guide covers things to know before solutions for industrial and OEM applications. ToneCooling provides expert insights on things […] This comprehensive guide covers vapor chamber vs solutions for industrial and OEM applications. ToneCooling provides expert insights on vapor chamber […] Efficient thermal management is crucial for electric vehicle (EV) batteries and power electronics. Cold plates play a key role in […] This comprehensive guide covers layer cold plates achieve solutions for industrial and OEM applications. ToneCooling provides expert insights on layer […] This comprehensive guide covers how additive manufacturing improves solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] What is a Cold Plate? Definition and basic function — A cold plate A cold plate is a device that absorbs […]

》Efficient heat dissipation and noise control.

》Higher performance and longer life of graphics cards.

》Compatible with and made of high thermal conductivity materials

Materials such as copper and aluminum.

“Easy to install.

》Seamless and perfect joint, no leaks.


1. High thermal conductivity: effectively transfers heat from the LGBT to the coolant for effective heat dissipation. 2
. Customizable design: available in a variety of sizes and configurations to accommodate different LGBTs
3. Precision machining: designed with high precision to ensure optimal contact and cooling performance. 4
. Durable materials: made of materials such as copper or aluminum with anti-corrosion coating for long-term use. 5.
Compact and lightweight: designed for small spaces while minimizing additional weight. 6
. Enhanced cooling efficiency: using advanced flow channel design to maximize heat dissipation and maintain stable operating temperature.


1.LGBT liquid cooling plates are essential components in high-performance computing, gaming PCs, data centers and servers, ensuring efficient cooling for optimal performance and reliability
2.LGBT liquid cooling plates are key to managing heat, improving cooling efficiency and maintaining optimal performance and reliability of high-density servers in data centers.
3.LGBT liquid cooling plates optimize cooling in servers, improve heat dissipation, maintain performance and extend the life of high-performance computing components.
4.LGBT liquid cooling plates enhance cooling in gaming PCs, improve performance, reduce overheating and enable higher overclocking, resulting in smoother gaming experience and greater system stability.


Igbt Cold Plates is a high-performance thermal management solution engineered by ToneCooling for demanding applications. Layout drawing of IGBT […]


This comprehensive guide covers igbt chip cooling solutions for industrial and OEM applications. ToneCooling provides expert insights on igbt chip […]


This comprehensive guide covers things to know before solutions for industrial and OEM applications. ToneCooling provides expert insights on things […]


This comprehensive guide covers vapor chamber vs solutions for industrial and OEM applications. ToneCooling provides expert insights on vapor chamber […]


Efficient thermal management is crucial for electric vehicle (EV) batteries and power electronics. Cold plates play a key role in […]


This comprehensive guide covers layer cold plates achieve solutions for industrial and OEM applications. ToneCooling provides expert insights on layer […]


This comprehensive guide covers how additive manufacturing improves solutions for industrial and OEM applications. ToneCooling provides expert insights on how […]


What is a Cold Plate? Definition and basic function — A cold plate A cold plate is a device that absorbs […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Number category
Product Name T-HS202313-IGBT liquid cold plate
Device Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Perf 2U TC-LGA4189 CPU Cooler, 270W Copper Base -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink
W 78 mm (3.07 inch)
H 64.5 mm (2.54 inch)
View Details
Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
Weight 6000 g (212 oz)
Material Aluminum; Aluminum Alloy
View Details