ToneCooling Technology Co., Ltd TC-AMD SP3 W7: Cooling for High-End Systems

Description
The TC-AMD SP3 W7 CPU Cooler is an advanced and high-performance thermal management solution designed specifically for AMD processors utilizing the SP3 socket. With a robust design that prioritizes cooling efficiency, noise reduction, and system stability, this cooler is perfect for both enthusiast-level PC builds and industrial applications. Whether you are building a powerful workstation, a server, or a gaming rig, the TC-AMD SP3 W7 ensures your AMD SP3 CPUs remain within safe operating temperatures, even under heavy workloads. Product model: TC-AMD SP3 W7 CPU type: TC-AMD SP3 Product size: 113mm*80mm*19.1mm Fin thickness: 0.15mm Fin spacing: 0.15mm Power consumption: 500W Material: copper base + copper fins 1. Enterprise Servers and Data Centers The TC-AMD SP3 W7 is ideal for high-performance server environments, where AMD’s EPYC processors are often deployed. These processors power large-scale servers and data centers, and efficient thermal management is crucial to avoid overheating, ensure system uptime, and improve reliability. The TC-AMD SP3 W7 ensures these processors stay within safe temperatures, even under heavy computational loads. 2. High-Performance Workstations For workstations that require extreme processing power, such as those used in 3D rendering, scientific simulations, and video editing, the TC-AMD SP3 W7 provides exceptional cooling to prevent thermal throttling. It ensures the CPU remains cool and efficient, enabling smooth and uninterrupted high-performance computing. 3. Gaming PCs and Enthusiast Builds For gaming enthusiasts and PC builders who are looking for powerful, multi-threaded processors like AMD’s EPYC or Threadripper, the TC-AMD SP3 W7 provides the ideal balance between cooling power and noise reduction. It allows gamers and content creators to enjoy peak performance without the risk of overheating during demanding gaming sessions or heavy multitasking. 4. Embedded Systems Embedded systems, particularly those in industrial and enterprise applications, often rely on high-performance CPUs like the AMD EPYC processors. The TC-AMD SP3 W7 ensures these embedded systems run cool and efficiently, preventing overheating that could cause failures or system downtime in critical applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote
Description
The TC-AMD SP3 W7 CPU Cooler is an advanced and high-performance thermal management solution designed specifically for AMD processors utilizing the SP3 socket. With a robust design that prioritizes cooling efficiency, noise reduction, and system stability, this cooler is perfect for both enthusiast-level PC builds and industrial applications. Whether you are building a powerful workstation, a server, or a gaming rig, the TC-AMD SP3 W7 ensures your AMD SP3 CPUs remain within safe operating temperatures, even under heavy workloads. Product model: TC-AMD SP3 W7 CPU type: TC-AMD SP3 Product size: 113mm*80mm*19.1mm Fin thickness: 0.15mm Fin spacing: 0.15mm Power consumption: 500W Material: copper base + copper fins 1. Enterprise Servers and Data Centers The TC-AMD SP3 W7 is ideal for high-performance server environments, where AMD’s EPYC processors are often deployed. These processors power large-scale servers and data centers, and efficient thermal management is crucial to avoid overheating, ensure system uptime, and improve reliability. The TC-AMD SP3 W7 ensures these processors stay within safe temperatures, even under heavy computational loads. 2. High-Performance Workstations For workstations that require extreme processing power, such as those used in 3D rendering, scientific simulations, and video editing, the TC-AMD SP3 W7 provides exceptional cooling to prevent thermal throttling. It ensures the CPU remains cool and efficient, enabling smooth and uninterrupted high-performance computing. 3. Gaming PCs and Enthusiast Builds For gaming enthusiasts and PC builders who are looking for powerful, multi-threaded processors like AMD’s EPYC or Threadripper, the TC-AMD SP3 W7 provides the ideal balance between cooling power and noise reduction. It allows gamers and content creators to enjoy peak performance without the risk of overheating during demanding gaming sessions or heavy multitasking. 4. Embedded Systems Embedded systems, particularly those in industrial and enterprise applications, often rely on high-performance CPUs like the AMD EPYC processors. The TC-AMD SP3 W7 ensures these embedded systems run cool and efficiently, preventing overheating that could cause failures or system downtime in critical applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-AMD SP3 W7: Cooling for High-End Systems -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-AMD SP3 W7: Cooling for High-End Systems
TC-AMD SP3 W7: Cooling for High-End Systems
The TC-AMD SP3 W7 CPU Cooler is an advanced and high-performance thermal management solution designed specifically for AMD processors utilizing the SP3 socket. With a robust design that prioritizes cooling efficiency, noise reduction, and system stability, this cooler is perfect for both enthusiast-level PC builds and industrial applications. Whether you are building a powerful workstation, a server, or a gaming rig, the TC-AMD SP3 W7 ensures your AMD SP3 CPUs remain within safe operating temperatures, even under heavy workloads. Product model: TC-AMD SP3 W7 CPU type: TC-AMD SP3 Product size: 113mm*80mm*19.1mm Fin thickness: 0.15mm Fin spacing: 0.15mm Power consumption: 500W Material: copper base + copper fins 1. Enterprise Servers and Data Centers The TC-AMD SP3 W7 is ideal for high-performance server environments, where AMD’s EPYC processors are often deployed. These processors power large-scale servers and data centers, and efficient thermal management is crucial to avoid overheating, ensure system uptime, and improve reliability. The TC-AMD SP3 W7 ensures these processors stay within safe temperatures, even under heavy computational loads. 2. High-Performance Workstations For workstations that require extreme processing power, such as those used in 3D rendering, scientific simulations, and video editing, the TC-AMD SP3 W7 provides exceptional cooling to prevent thermal throttling. It ensures the CPU remains cool and efficient, enabling smooth and uninterrupted high-performance computing. 3. Gaming PCs and Enthusiast Builds For gaming enthusiasts and PC builders who are looking for powerful, multi-threaded processors like AMD’s EPYC or Threadripper, the TC-AMD SP3 W7 provides the ideal balance between cooling power and noise reduction. It allows gamers and content creators to enjoy peak performance without the risk of overheating during demanding gaming sessions or heavy multitasking. 4. Embedded Systems Embedded systems, particularly those in industrial and enterprise applications, often rely on high-performance CPUs like the AMD EPYC processors. The TC-AMD SP3 W7 ensures these embedded systems run cool and efficiently, preventing overheating that could cause failures or system downtime in critical applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

The TC-AMD SP3 W7 CPU Cooler is an advanced and high-performance thermal management solution designed specifically for AMD processors utilizing the SP3 socket. With a robust design that prioritizes cooling efficiency, noise reduction, and system stability, this cooler is perfect for both enthusiast-level PC builds and industrial applications. Whether you are building a powerful workstation, a server, or a gaming rig, the TC-AMD SP3 W7 ensures your AMD SP3 CPUs remain within safe operating temperatures, even under heavy workloads.


  • Product model: TC-AMD SP3 W7
  • CPU type: TC-AMD SP3
  • Product size: 113mm*80mm*19.1mm
  • Fin thickness: 0.15mm
  • Fin spacing: 0.15mm
  • Power consumption: 500W
  • Material: copper base + copper fins

1. Enterprise Servers and Data Centers

The TC-AMD SP3 W7 is ideal for high-performance server environments, where AMD’s EPYC processors are often deployed. These processors power large-scale servers and data centers, and efficient thermal management is crucial to avoid overheating, ensure system uptime, and improve reliability. The TC-AMD SP3 W7 ensures these processors stay within safe temperatures, even under heavy computational loads.

2. High-Performance Workstations

For workstations that require extreme processing power, such as those used in 3D rendering, scientific simulations, and video editing, the TC-AMD SP3 W7 provides exceptional cooling to prevent thermal throttling. It ensures the CPU remains cool and efficient, enabling smooth and uninterrupted high-performance computing.

3. Gaming PCs and Enthusiast Builds

For gaming enthusiasts and PC builders who are looking for powerful, multi-threaded processors like AMD’s EPYC or Threadripper, the TC-AMD SP3 W7 provides the ideal balance between cooling power and noise reduction. It allows gamers and content creators to enjoy peak performance without the risk of overheating during demanding gaming sessions or heavy multitasking.

4. Embedded Systems

Embedded systems, particularly those in industrial and enterprise applications, often rely on high-performance CPUs like the AMD EPYC processors. The TC-AMD SP3 W7 ensures these embedded systems run cool and efficiently, preventing overheating that could cause failures or system downtime in critical applications.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]


This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-AMD SP3 W7: Cooling for High-End Systems
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
Weight 6000 g (212 oz)
Material Aluminum; Aluminum Alloy
View Details
TC-LGA3647-R97 CPU Cooler: High-Efficiency Thermal Solution for Intel Xeon Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
View Details