ToneCooling Technology Co., Ltd TC-SP6-2UT21-P CPU Cooler: High-Performance Cooling for Dual-Processor Systems

Description
The TC-SP6-2UT21-P CPU Cooler is an advanced thermal solution designed for dual-processor systems, providing exceptional cooling efficiency and reliable performance. With its efficient heat dissipation capabilities and durable design, this cooler is ideal for environments where maintaining optimal processor temperatures is critical. Whether used in high-performance servers, workstations, or embedded systems, the TC-SP6-2UT21-P offers a robust cooling solution to ensure system stability and prevent overheating. Product model: TC-SP6-2UT21-P CPU type: TC-AMD SP6 Product size: 118mm*78.9mm*64mm Fin thickness: 0.4mm Fin spacing: 2.0mm Number of copper tubes: 4 Power consumption: 240W Material: copper base + aluminum fins + 4 heat pipes 1. Dual-Processor Servers The TC-SP6-2UT21-P is ideal for dual-processor servers, commonly found in data centers and enterprise IT infrastructures. These servers often handle large volumes of data or run multiple virtual machines, making effective cooling crucial for system stability and performance. The cooler ensures that both processors are kept at optimal temperatures during intensive tasks. 2. High-Performance Workstations Workstations used for tasks such as 3D rendering, video editing, or scientific simulations often require dual-processor setups for enhanced performance. The TC-SP6-2UT21-P provides the necessary cooling to keep the processors running smoothly during demanding workloads, preventing overheating and ensuring uninterrupted performance. 3. Data Centers In data centers, where multiple servers with dual-processor configurations are common, the TC-SP6-2UT21-P ensures reliable cooling for high-density server racks. Its dual-fan design and efficient heat dissipation help maintain optimal temperatures across multiple systems, reducing the risk of thermal-related failures and improving overall server reliability. 4. Enterprise IT Infrastructure Many enterprise-level IT systems utilize dual-processor configurations to handle large-scale applications, databases, and virtualization tasks. The TC-SP6-2UT21-P provides efficient thermal management for these systems, ensuring that the processors stay cool even during prolonged, heavy use, thus enhancing system uptime and performance. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-SP6-2UT21-P CPU Cooler is an advanced thermal solution designed for dual-processor systems, providing exceptional cooling efficiency and reliable performance. With its efficient heat dissipation capabilities and durable design, this cooler is ideal for environments where maintaining optimal processor temperatures is critical. Whether used in high-performance servers, workstations, or embedded systems, the TC-SP6-2UT21-P offers a robust cooling solution to ensure system stability and prevent overheating. Product model: TC-SP6-2UT21-P CPU type: TC-AMD SP6 Product size: 118mm*78.9mm*64mm Fin thickness: 0.4mm Fin spacing: 2.0mm Number of copper tubes: 4 Power consumption: 240W Material: copper base + aluminum fins + 4 heat pipes 1. Dual-Processor Servers The TC-SP6-2UT21-P is ideal for dual-processor servers, commonly found in data centers and enterprise IT infrastructures. These servers often handle large volumes of data or run multiple virtual machines, making effective cooling crucial for system stability and performance. The cooler ensures that both processors are kept at optimal temperatures during intensive tasks. 2. High-Performance Workstations Workstations used for tasks such as 3D rendering, video editing, or scientific simulations often require dual-processor setups for enhanced performance. The TC-SP6-2UT21-P provides the necessary cooling to keep the processors running smoothly during demanding workloads, preventing overheating and ensuring uninterrupted performance. 3. Data Centers In data centers, where multiple servers with dual-processor configurations are common, the TC-SP6-2UT21-P ensures reliable cooling for high-density server racks. Its dual-fan design and efficient heat dissipation help maintain optimal temperatures across multiple systems, reducing the risk of thermal-related failures and improving overall server reliability. 4. Enterprise IT Infrastructure Many enterprise-level IT systems utilize dual-processor configurations to handle large-scale applications, databases, and virtualization tasks. The TC-SP6-2UT21-P provides efficient thermal management for these systems, ensuring that the processors stay cool even during prolonged, heavy use, thus enhancing system uptime and performance. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-SP6-2UT21-P CPU Cooler: High-Performance Cooling for Dual-Processor Systems -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-SP6-2UT21-P CPU Cooler: High-Performance Cooling for Dual-Processor Systems
TC-SP6-2UT21-P CPU Cooler: High-Performance Cooling for Dual-Processor Systems
The TC-SP6-2UT21-P CPU Cooler is an advanced thermal solution designed for dual-processor systems, providing exceptional cooling efficiency and reliable performance. With its efficient heat dissipation capabilities and durable design, this cooler is ideal for environments where maintaining optimal processor temperatures is critical. Whether used in high-performance servers, workstations, or embedded systems, the TC-SP6-2UT21-P offers a robust cooling solution to ensure system stability and prevent overheating. Product model: TC-SP6-2UT21-P CPU type: TC-AMD SP6 Product size: 118mm*78.9mm*64mm Fin thickness: 0.4mm Fin spacing: 2.0mm Number of copper tubes: 4 Power consumption: 240W Material: copper base + aluminum fins + 4 heat pipes 1. Dual-Processor Servers The TC-SP6-2UT21-P is ideal for dual-processor servers, commonly found in data centers and enterprise IT infrastructures. These servers often handle large volumes of data or run multiple virtual machines, making effective cooling crucial for system stability and performance. The cooler ensures that both processors are kept at optimal temperatures during intensive tasks. 2. High-Performance Workstations Workstations used for tasks such as 3D rendering, video editing, or scientific simulations often require dual-processor setups for enhanced performance. The TC-SP6-2UT21-P provides the necessary cooling to keep the processors running smoothly during demanding workloads, preventing overheating and ensuring uninterrupted performance. 3. Data Centers In data centers, where multiple servers with dual-processor configurations are common, the TC-SP6-2UT21-P ensures reliable cooling for high-density server racks. Its dual-fan design and efficient heat dissipation help maintain optimal temperatures across multiple systems, reducing the risk of thermal-related failures and improving overall server reliability. 4. Enterprise IT Infrastructure Many enterprise-level IT systems utilize dual-processor configurations to handle large-scale applications, databases, and virtualization tasks. The TC-SP6-2UT21-P provides efficient thermal management for these systems, ensuring that the processors stay cool even during prolonged, heavy use, thus enhancing system uptime and performance. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-SP6-2UT21-P CPU Cooler is an advanced thermal solution designed for dual-processor systems, providing exceptional cooling efficiency and reliable performance. With its efficient heat dissipation capabilities and durable design, this cooler is ideal for environments where maintaining optimal processor temperatures is critical. Whether used in high-performance servers, workstations, or embedded systems, the TC-SP6-2UT21-P offers a robust cooling solution to ensure system stability and prevent overheating.


  • Product model: TC-SP6-2UT21-P
  • CPU type: TC-AMD SP6
  • Product size: 118mm*78.9mm*64mm
  • Fin thickness: 0.4mm
  • Fin spacing: 2.0mm
  • Number of copper tubes: 4
  • Power consumption: 240W
  • Material: copper base + aluminum fins + 4 heat pipes

1. Dual-Processor Servers

The TC-SP6-2UT21-P is ideal for dual-processor servers, commonly found in data centers and enterprise IT infrastructures. These servers often handle large volumes of data or run multiple virtual machines, making effective cooling crucial for system stability and performance. The cooler ensures that both processors are kept at optimal temperatures during intensive tasks.

2. High-Performance Workstations

Workstations used for tasks such as 3D rendering, video editing, or scientific simulations often require dual-processor setups for enhanced performance. The TC-SP6-2UT21-P provides the necessary cooling to keep the processors running smoothly during demanding workloads, preventing overheating and ensuring uninterrupted performance.

3. Data Centers

In data centers, where multiple servers with dual-processor configurations are common, the TC-SP6-2UT21-P ensures reliable cooling for high-density server racks. Its dual-fan design and efficient heat dissipation help maintain optimal temperatures across multiple systems, reducing the risk of thermal-related failures and improving overall server reliability.

4. Enterprise IT Infrastructure

Many enterprise-level IT systems utilize dual-processor configurations to handle large-scale applications, databases, and virtualization tasks. The TC-SP6-2UT21-P provides efficient thermal management for these systems, ensuring that the processors stay cool even during prolonged, heavy use, thus enhancing system uptime and performance.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-SP6-2UT21-P CPU Cooler: High-Performance Cooling for Dual-Processor Systems
Unlock Full Specs
to access all available technical data

Similar Products

Revolutionize Gaming with AIO Liquid Cooling -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
Server Liquid Cooling System 120 | Radiator Solution -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details