ToneCooling Technology Co., Ltd TC-4677-2UM87 CPU Cooler: High-Performance 2U Thermal Solution for Intel Xeon Gen 4/5

Description
The TC-4677-2UM87 CPU Cooler is purpose-built for Intel’s LGA4677 socket, supporting 4th and 5th Gen Xeon Scalable Processors (Sapphire Rapids & Emerald Rapids). Engineered to handle extreme compute loads in 2U rackmount systems, this cooler combines premium thermal components, smart airflow design, and superior reliability — making it ideal for AI servers, cloud infrastructure, HPC clusters, and edge compute nodes. Product model: TC-4677-2UM87 CPU type: TC-LGA4677 Voltage: 12V Product size: 118mm*79mm*64.5mm Fan speed: PWM 3000-11000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 385W Material: copper base + aluminum fins + 5 heat pipes AI & Machine Learning Enables thermal headroom for large-model training tasks on CPU-heavy architectures Compatible with mixed CPU-GPU systems, preventing airflow collision Cloud & Virtualized Infrastructure Stable cooling performance in containerized and virtual machine environments Supports high-density rack deployments with minimal thermal throttling Telecom Edge Nodes Ready for 5G base stations and MEC servers in thermally constrained locations Withstands environmental challenges like wide ambient temperature and vibration This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-4677-2UM87 CPU Cooler is purpose-built for Intel’s LGA4677 socket, supporting 4th and 5th Gen Xeon Scalable Processors (Sapphire Rapids & Emerald Rapids). Engineered to handle extreme compute loads in 2U rackmount systems, this cooler combines premium thermal components, smart airflow design, and superior reliability — making it ideal for AI servers, cloud infrastructure, HPC clusters, and edge compute nodes. Product model: TC-4677-2UM87 CPU type: TC-LGA4677 Voltage: 12V Product size: 118mm*79mm*64.5mm Fan speed: PWM 3000-11000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 385W Material: copper base + aluminum fins + 5 heat pipes AI & Machine Learning Enables thermal headroom for large-model training tasks on CPU-heavy architectures Compatible with mixed CPU-GPU systems, preventing airflow collision Cloud & Virtualized Infrastructure Stable cooling performance in containerized and virtual machine environments Supports high-density rack deployments with minimal thermal throttling Telecom Edge Nodes Ready for 5G base stations and MEC servers in thermally constrained locations Withstands environmental challenges like wide ambient temperature and vibration This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-4677-2UM87 CPU Cooler: High-Performance 2U Thermal Solution for Intel Xeon Gen 4/5 -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-4677-2UM87 CPU Cooler: High-Performance 2U Thermal Solution for Intel Xeon Gen 4/5
TC-4677-2UM87 CPU Cooler: High-Performance 2U Thermal Solution for Intel Xeon Gen 4/5
The TC-4677-2UM87 CPU Cooler is purpose-built for Intel’s LGA4677 socket, supporting 4th and 5th Gen Xeon Scalable Processors (Sapphire Rapids & Emerald Rapids). Engineered to handle extreme compute loads in 2U rackmount systems, this cooler combines premium thermal components, smart airflow design, and superior reliability — making it ideal for AI servers, cloud infrastructure, HPC clusters, and edge compute nodes. Product model: TC-4677-2UM87 CPU type: TC-LGA4677 Voltage: 12V Product size: 118mm*79mm*64.5mm Fan speed: PWM 3000-11000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 385W Material: copper base + aluminum fins + 5 heat pipes AI & Machine Learning Enables thermal headroom for large-model training tasks on CPU-heavy architectures Compatible with mixed CPU-GPU systems, preventing airflow collision Cloud & Virtualized Infrastructure Stable cooling performance in containerized and virtual machine environments Supports high-density rack deployments with minimal thermal throttling Telecom Edge Nodes Ready for 5G base stations and MEC servers in thermally constrained locations Withstands environmental challenges like wide ambient temperature and vibration This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-4677-2UM87 CPU Cooler is purpose-built for Intel’s LGA4677 socket, supporting 4th and 5th Gen Xeon Scalable Processors (Sapphire Rapids & Emerald Rapids). Engineered to handle extreme compute loads in 2U rackmount systems, this cooler combines premium thermal components, smart airflow design, and superior reliability — making it ideal for AI servers, cloud infrastructure, HPC clusters, and edge compute nodes.


  • Product model: TC-4677-2UM87
  • CPU type: TC-LGA4677
  • Voltage: 12V
  • Product size: 118mm*79mm*64.5mm
  • Fan speed: PWM 3000-11000RPM
  • Noise value: 52.50dBA (MAX)
  • Air volume: 47.20CFM (MAX)
  • Fan plug: 4pin PWM
  • Bearing type: double ball bearing
  • Power consumption: 385W
  • Material: copper base + aluminum fins + 5 heat pipes

AI & Machine Learning

  • Enables thermal headroom for large-model training tasks on CPU-heavy architectures
  • Compatible with mixed CPU-GPU systems, preventing airflow collision

Cloud & Virtualized Infrastructure

  • Stable cooling performance in containerized and virtual machine environments
  • Supports high-density rack deployments with minimal thermal throttling

Telecom Edge Nodes

  • Ready for 5G base stations and MEC servers in thermally constrained locations
  • Withstands environmental challenges like wide ambient temperature and vibration

This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-4677-2UM87 CPU Cooler: High-Performance 2U Thermal Solution for Intel Xeon Gen 4/5
Device Thermo-Electric Cooler
Unlock Full Specs
to access all available technical data

Similar Products