ToneCooling Technology Co., Ltd 2U Server Liquid Cooling | Silent Data Center Solution

Description
• Water-block can be used as an ultra-thin structure for heat dissipation in some highly limited tight spaces. • Few manual assembled and mature all – copper friction brazing process to ensure zero leakage point, greatly reduce the evapotranspiration rate. • It is mainly used for server/Data center (it can meet 4677, 4189, 3647, TR4, SP5 and other standard platforms, and can be customized for non-standard platforms). 1. Efficient Cooling Performance: • High-Performance Radiators: These systems are equipped with advanced radiators that effectively dissipate heat, ensuring optimal cooling for high-density server environments • Direct-to-Chip Cooling: Utilizes cold plates placed directly on CPUs and GPUs to maximize heat transfer and cooling efficiency 2. Silent Operation: • Low-Noise Fans: Designed with optimized fan blades and durable bearings to minimize noise while maintaining high airflow • Vibration Dampening: Incorporates features to reduce vibrations, contributing to a quieter data center environment 3. Reliability and Maintenance: • Closed-Loop Design: Ensures that the coolant is contained within the system, reducing the risk of leaks and simplifying maintenance • Hot-Swappable Components: Allows for easy maintenance and upgrades without the need for system downtime 4. Energy Efficiency: • Reduced Power Consumption: By efficiently managing heat, these systems can lower the overall power consumption of the data center • Sustainability: Supports green data center initiatives by reducing the need for energy-intensive air conditioning These features make the 2U server water cooling system and silent data center server liquid cooling solution ideal for modern data centers, ensuring efficient, reliable, and quiet operation. 1. Data Centers: • High-Density Server Racks: Ideal for cooling high-density server racks, ensuring optimal performance and energy efficiency • Hyperscale Data Centers: Used in large-scale data centers to manage the heat generated by thousands of servers 2. High-Performance Computing (HPC): • Supercomputers: Essential for cooling supercomputers that perform complex calculations and simulations • Research Institutions: Used in academic and research institutions for scientific computing and data analysis 3. Enterprise Servers: • Mission-Critical Applications: Ensures reliable cooling for enterprise servers running mission-critical applications, reducing the risk of downtime • Financial Services: Used in financial institutions to maintain the performance of servers handling large volumes of transactions 4. Telecommunications: • Network Operations Centers (NOCs): Helps in cooling servers and networking equipment in NOCs, ensuring uninterrupted communication services • 5G Infrastructure: Supports the cooling needs of servers and equipment used in 5G networks 5. Industrial Applications: • Manufacturing: Used in industrial environments to cool servers and control systems in manufacturing processes • Energy Sector: Helps in cooling servers used in energy management and smart grid applications Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […] This comprehensive guide covers before choose liquid cooling solutions for industrial and OEM applications. ToneCooling provides expert insights on before […] This comprehensive guide covers how to maintain liquid solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […]
Request a Quote
Description
• Water-block can be used as an ultra-thin structure for heat dissipation in some highly limited tight spaces. • Few manual assembled and mature all – copper friction brazing process to ensure zero leakage point, greatly reduce the evapotranspiration rate. • It is mainly used for server/Data center (it can meet 4677, 4189, 3647, TR4, SP5 and other standard platforms, and can be customized for non-standard platforms). 1. Efficient Cooling Performance: • High-Performance Radiators: These systems are equipped with advanced radiators that effectively dissipate heat, ensuring optimal cooling for high-density server environments • Direct-to-Chip Cooling: Utilizes cold plates placed directly on CPUs and GPUs to maximize heat transfer and cooling efficiency 2. Silent Operation: • Low-Noise Fans: Designed with optimized fan blades and durable bearings to minimize noise while maintaining high airflow • Vibration Dampening: Incorporates features to reduce vibrations, contributing to a quieter data center environment 3. Reliability and Maintenance: • Closed-Loop Design: Ensures that the coolant is contained within the system, reducing the risk of leaks and simplifying maintenance • Hot-Swappable Components: Allows for easy maintenance and upgrades without the need for system downtime 4. Energy Efficiency: • Reduced Power Consumption: By efficiently managing heat, these systems can lower the overall power consumption of the data center • Sustainability: Supports green data center initiatives by reducing the need for energy-intensive air conditioning These features make the 2U server water cooling system and silent data center server liquid cooling solution ideal for modern data centers, ensuring efficient, reliable, and quiet operation. 1. Data Centers: • High-Density Server Racks: Ideal for cooling high-density server racks, ensuring optimal performance and energy efficiency • Hyperscale Data Centers: Used in large-scale data centers to manage the heat generated by thousands of servers 2. High-Performance Computing (HPC): • Supercomputers: Essential for cooling supercomputers that perform complex calculations and simulations • Research Institutions: Used in academic and research institutions for scientific computing and data analysis 3. Enterprise Servers: • Mission-Critical Applications: Ensures reliable cooling for enterprise servers running mission-critical applications, reducing the risk of downtime • Financial Services: Used in financial institutions to maintain the performance of servers handling large volumes of transactions 4. Telecommunications: • Network Operations Centers (NOCs): Helps in cooling servers and networking equipment in NOCs, ensuring uninterrupted communication services • 5G Infrastructure: Supports the cooling needs of servers and equipment used in 5G networks 5. Industrial Applications: • Manufacturing: Used in industrial environments to cool servers and control systems in manufacturing processes • Energy Sector: Helps in cooling servers used in energy management and smart grid applications Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […] This comprehensive guide covers before choose liquid cooling solutions for industrial and OEM applications. ToneCooling provides expert insights on before […] This comprehensive guide covers how to maintain liquid solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2U Server Liquid Cooling | Silent Data Center Solution -  - ToneCooling Technology Co., Ltd
Huizhou City, China
2U Server Liquid Cooling | Silent Data Center Solution
2U Server Liquid Cooling | Silent Data Center Solution
• Water-block can be used as an ultra-thin structure for heat dissipation in some highly limited tight spaces. • Few manual assembled and mature all – copper friction brazing process to ensure zero leakage point, greatly reduce the evapotranspiration rate. • It is mainly used for server/Data center (it can meet 4677, 4189, 3647, TR4, SP5 and other standard platforms, and can be customized for non-standard platforms). 1. Efficient Cooling Performance: • High-Performance Radiators: These systems are equipped with advanced radiators that effectively dissipate heat, ensuring optimal cooling for high-density server environments • Direct-to-Chip Cooling: Utilizes cold plates placed directly on CPUs and GPUs to maximize heat transfer and cooling efficiency 2. Silent Operation: • Low-Noise Fans: Designed with optimized fan blades and durable bearings to minimize noise while maintaining high airflow • Vibration Dampening: Incorporates features to reduce vibrations, contributing to a quieter data center environment 3. Reliability and Maintenance: • Closed-Loop Design: Ensures that the coolant is contained within the system, reducing the risk of leaks and simplifying maintenance • Hot-Swappable Components: Allows for easy maintenance and upgrades without the need for system downtime 4. Energy Efficiency: • Reduced Power Consumption: By efficiently managing heat, these systems can lower the overall power consumption of the data center • Sustainability: Supports green data center initiatives by reducing the need for energy-intensive air conditioning These features make the 2U server water cooling system and silent data center server liquid cooling solution ideal for modern data centers, ensuring efficient, reliable, and quiet operation. 1. Data Centers: • High-Density Server Racks: Ideal for cooling high-density server racks, ensuring optimal performance and energy efficiency • Hyperscale Data Centers: Used in large-scale data centers to manage the heat generated by thousands of servers 2. High-Performance Computing (HPC): • Supercomputers: Essential for cooling supercomputers that perform complex calculations and simulations • Research Institutions: Used in academic and research institutions for scientific computing and data analysis 3. Enterprise Servers: • Mission-Critical Applications: Ensures reliable cooling for enterprise servers running mission-critical applications, reducing the risk of downtime • Financial Services: Used in financial institutions to maintain the performance of servers handling large volumes of transactions 4. Telecommunications: • Network Operations Centers (NOCs): Helps in cooling servers and networking equipment in NOCs, ensuring uninterrupted communication services • 5G Infrastructure: Supports the cooling needs of servers and equipment used in 5G networks 5. Industrial Applications: • Manufacturing: Used in industrial environments to cool servers and control systems in manufacturing processes • Energy Sector: Helps in cooling servers used in energy management and smart grid applications Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […] This comprehensive guide covers before choose liquid cooling solutions for industrial and OEM applications. ToneCooling provides expert insights on before […] This comprehensive guide covers how to maintain liquid solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […]

• Water-block can be used as an ultra-thin structure for heat dissipation in some highly limited tight spaces. • Few manual assembled and mature all – copper friction brazing process to ensure zero leakage point, greatly reduce the evapotranspiration rate. • It is mainly used for server/Data center (it can meet 4677, 4189, 3647, TR4, SP5 and other standard platforms, and can be customized for non-standard platforms).


1.
Efficient Cooling Performance:
• High-Performance Radiators: These systems are equipped with advanced radiators that effectively dissipate heat, ensuring optimal cooling for high-density server environments

• Direct-to-Chip Cooling: Utilizes cold plates placed directly on CPUs and GPUs to maximize heat transfer and cooling efficiency

2.
Silent Operation:
• Low-Noise Fans: Designed with optimized fan blades and durable bearings to minimize noise while maintaining high airflow

• Vibration Dampening: Incorporates features to reduce vibrations, contributing to a quieter data center environment

3.
Reliability and Maintenance:
• Closed-Loop Design: Ensures that the coolant is contained within the system, reducing the risk of leaks and simplifying maintenance

• Hot-Swappable Components: Allows for easy maintenance and upgrades without the need for system downtime

4.
Energy Efficiency:
• Reduced Power Consumption: By efficiently managing heat, these systems can lower the overall power consumption of the data center

• Sustainability: Supports green data center initiatives by reducing the need for energy-intensive air conditioning

These features make the 2U server water cooling system and silent data center server liquid cooling solution ideal for modern data centers, ensuring efficient, reliable, and quiet operation.


1.
Data Centers:
• High-Density Server Racks: Ideal for cooling high-density server racks, ensuring optimal performance and energy efficiency

• Hyperscale Data Centers: Used in large-scale data centers to manage the heat generated by thousands of servers

2.
High-Performance Computing (HPC):
• Supercomputers: Essential for cooling supercomputers that perform complex calculations and simulations

• Research Institutions: Used in academic and research institutions for scientific computing and data analysis

3.
Enterprise Servers:
• Mission-Critical Applications: Ensures reliable cooling for enterprise servers running mission-critical applications, reducing the risk of downtime

• Financial Services: Used in financial institutions to maintain the performance of servers handling large volumes of transactions

4.
Telecommunications:
• Network Operations Centers (NOCs): Helps in cooling servers and networking equipment in NOCs, ensuring uninterrupted communication services

• 5G Infrastructure: Supports the cooling needs of servers and equipment used in 5G networks

5.
Industrial Applications:
• Manufacturing: Used in industrial environments to cool servers and control systems in manufacturing processes

• Energy Sector: Helps in cooling servers used in energy management and smart grid applications


Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […]


This comprehensive guide covers before choose liquid cooling solutions for industrial and OEM applications. ToneCooling provides expert insights on before […]


This comprehensive guide covers how to maintain liquid solutions for industrial and OEM applications. ToneCooling provides expert insights on how […]


Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […]


Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […]


This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […]


Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […]


This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name 2U Server Liquid Cooling | Silent Data Center Solution
Device Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

tc-lga1700-1u1c-cpu-cooler -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
1U TC-LGA4189 CPU Liquid Cooler | Cu Block/Fin Server -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Efficient TC-LGA4189 CPU Cooler For High-Power Servers -  - ToneCooling Technology Co., Ltd
Specs
L 350 mm (13.78 inch)
W 200 mm (7.87 inch)
H 25 mm (0.9843 inch)
View Details