Zotefoams, Inc. Cleanroom Foam Insulation Jacketing T-FIT®

Description
The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting standards required for clean process manufacture in the biotechnology, pharmaceuticals and semiconductor industries where absolute cleanliness is mission critical. The T-FIT® Clean insulation system is manufactured exclusively from ZOTEK® F42 HT LS foam, the only foam in the world compliant with, and recommended by, the FM 4910 Clean Room Protocol – the standard for cleanroom materials, including process piping insulation and air ducting. T-FIT® Clean system components are produced by adding nitrogen to pure PVDF resin (rated USP Class VI), and has significantly higher chemical resistance than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the industry standard ASTM G21-96 The T-FIT® Clean insulation system delivers closed-cell clean technology a temperature range of -80° to +160°C (-112° to +320°F) hydrophobic properties, with excellent moisture, chemical and UV resistance ultra-low smoke, flame and toxicity compliance with FM Approvals 4910 standard for cleanroom materials ease and speed of installation thus reducing clean room operating costs T-FIT® Clean insulation systems have a standard wall thickness of just 6.35mm (1/4”). This saves space and allows the effective insulation of areas where coverage was previously problematic. It also allows the reduction of skid size at the design and construction phase. Custom moulded fittings and the specialised overlapping PVDF self-adhering tape make installation fast and easy. T-FIT® Clean insulation system is safe, sanitary, and simple to install. Sales within China is the responsibility of Kunshan ZOTEK KingLai, Co. Ltd Sales within North America is the responsibility of UFP Technologies Inc., www.t-tubes.com Sales outside North America and China is the responsibility of Zotefoams Operations Ltd from Thailand. For further information on T-FIT® please visit the website: www.t-fit.org T-Tubes® is a registered trade-mark of UFP Technologies Inc. Kynar® is a registered trade mark of Arkema
Description
The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting standards required for clean process manufacture in the biotechnology, pharmaceuticals and semiconductor industries where absolute cleanliness is mission critical. The T-FIT® Clean insulation system is manufactured exclusively from ZOTEK® F42 HT LS foam, the only foam in the world compliant with, and recommended by, the FM 4910 Clean Room Protocol – the standard for cleanroom materials, including process piping insulation and air ducting. T-FIT® Clean system components are produced by adding nitrogen to pure PVDF resin (rated USP Class VI), and has significantly higher chemical resistance than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the industry standard ASTM G21-96 The T-FIT® Clean insulation system delivers closed-cell clean technology a temperature range of -80° to +160°C (-112° to +320°F) hydrophobic properties, with excellent moisture, chemical and UV resistance ultra-low smoke, flame and toxicity compliance with FM Approvals 4910 standard for cleanroom materials ease and speed of installation thus reducing clean room operating costs T-FIT® Clean insulation systems have a standard wall thickness of just 6.35mm (1/4”). This saves space and allows the effective insulation of areas where coverage was previously problematic. It also allows the reduction of skid size at the design and construction phase. Custom moulded fittings and the specialised overlapping PVDF self-adhering tape make installation fast and easy. T-FIT® Clean insulation system is safe, sanitary, and simple to install. Sales within China is the responsibility of Kunshan ZOTEK KingLai, Co. Ltd Sales within North America is the responsibility of UFP Technologies Inc., www.t-tubes.com Sales outside North America and China is the responsibility of Zotefoams Operations Ltd from Thailand. For further information on T-FIT® please visit the website: www.t-fit.org T-Tubes® is a registered trade-mark of UFP Technologies Inc. Kynar® is a registered trade mark of Arkema

Suppliers

Company
Product
Description
Supplier Links
Cleanroom Foam Insulation Jacketing - T-FIT® - Zotefoams, Inc.
Walton, KY, USA
Cleanroom Foam Insulation Jacketing
T-FIT®
Cleanroom Foam Insulation Jacketing T-FIT®
The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting standards required for clean process manufacture in the biotechnology, pharmaceuticals and semiconductor industries where absolute cleanliness is mission critical. The T-FIT® Clean insulation system is manufactured exclusively from ZOTEK® F42 HT LS foam, the only foam in the world compliant with, and recommended by, the FM 4910 Clean Room Protocol – the standard for cleanroom materials, including process piping insulation and air ducting. T-FIT® Clean system components are produced by adding nitrogen to pure PVDF resin (rated USP Class VI), and has significantly higher chemical resistance than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the industry standard ASTM G21-96 The T-FIT® Clean insulation system delivers closed-cell clean technology a temperature range of -80° to +160°C (-112° to +320°F) hydrophobic properties, with excellent moisture, chemical and UV resistance ultra-low smoke, flame and toxicity compliance with FM Approvals 4910 standard for cleanroom materials ease and speed of installation thus reducing clean room operating costs T-FIT® Clean insulation systems have a standard wall thickness of just 6.35mm (1/4”). This saves space and allows the effective insulation of areas where coverage was previously problematic. It also allows the reduction of skid size at the design and construction phase. Custom moulded fittings and the specialised overlapping PVDF self-adhering tape make installation fast and easy. T-FIT® Clean insulation system is safe, sanitary, and simple to install. Sales within China is the responsibility of Kunshan ZOTEK KingLai, Co. Ltd Sales within North America is the responsibility of UFP Technologies Inc., www.t-tubes.com Sales outside North America and China is the responsibility of Zotefoams Operations Ltd from Thailand. For further information on T-FIT® please visit the website: www.t-fit.org T-Tubes® is a registered trade-mark of UFP Technologies Inc. Kynar® is a registered trade mark of Arkema

The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk

T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting standards required for clean process manufacture in the biotechnology, pharmaceuticals and semiconductor industries where absolute cleanliness is mission critical.

The T-FIT® Clean insulation system is manufactured exclusively from ZOTEK® F42 HT LS foam, the only foam in the world compliant with, and recommended by, the FM 4910 Clean Room Protocol – the standard for cleanroom materials, including process piping insulation and air ducting.

T-FIT® Clean system components are produced by adding nitrogen to pure PVDF resin (rated USP Class VI), and has significantly higher chemical resistance than PVC and other conventional polymer and elastomeric insulation foam materials.

The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the industry standard ASTM G21-96

The T-FIT® Clean insulation system delivers

  • closed-cell clean technology
  • a temperature range of -80° to +160°C (-112° to +320°F)
  • hydrophobic properties, with excellent moisture, chemical and UV resistance
  • ultra-low smoke, flame and toxicity
  • compliance with FM Approvals 4910 standard for cleanroom materials
  • ease and speed of installation thus reducing clean room operating costs

T-FIT® Clean insulation systems have a standard wall thickness of just 6.35mm (1/4”). This saves space and allows the effective insulation of areas where coverage was previously problematic. It also allows the reduction of skid size at the design and construction phase. Custom moulded fittings and the specialised overlapping PVDF self-adhering tape make installation fast and easy.

T-FIT® Clean insulation system is safe, sanitary, and simple to install.

Sales within China is the responsibility of Kunshan ZOTEK KingLai, Co. Ltd

Sales within North America is the responsibility of UFP Technologies Inc., www.t-tubes.com

Sales outside North America and China is the responsibility of Zotefoams Operations Ltd from Thailand.

For further information on T-FIT® please visit the website: www.t-fit.org

T-Tubes® is a registered trade-mark of UFP Technologies Inc.

Kynar® is a registered trade mark of Arkema

Supplier's Site

Technical Specifications

  Zotefoams, Inc.
Product Category Insulation Jacketing
Product Number T-FIT®
Product Name Cleanroom Foam Insulation Jacketing
Type Pipe and Fitting Jacketing
Unlock Full Specs
to access all available technical data

Similar Products

Parylene Coating -  - New England Tubing Technologies
New England Tubing Technologies
View Details
ARMATEX® SF 17 Premium -  - Mid-Mountain Materials, Inc.
Specs
Type Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
Application Insulation Cover; Thermal Insulation; Noise Abatement
Material Fiberglass
View Details
Pipeline Insulation / Jacketing - PITTWRAP® IW30 - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Type Pipe and Fitting Jacketing
Application Thermal Insulation
Material Bitumen
View Details
BOLT THROUGH INSULATED PIPE SADDLES - BT-IPS - Dragon Jacket Insulation
Specs
Type Pipe and Fitting Jacketing
Service Temperature -109 to 350 F (-78.33 to 177 C)
View Details