Buckaroos, Inc. Wraparoos Wrap15 Exotuff

Description
The Ultimate in Hanger Covers The patented Wraparoo Hanger Cover is a two-piece cover designed to cover and protect clevis-type pipe insulation hangers. Constructed from specially manufactured, high-temperature rated (205°) CPVC, Wraparoo Hanger Covers are intended for use in food plants, clean rooms, restaurants, or any areas or facilities with a need to keep the total pipe insulation system clean. Wraparoos protect surfaces from insects and bacteria as well as moisture, dust, and dirt that can cause rust and corrosion on steel clevis-type hangers. With the 205°F upper limit, Wraparoos can withstand scalding washdowns in food plants or clean areas. Wraparoos will not warp like regular PVC, which is only good to 155°F.
Description
The Ultimate in Hanger Covers The patented Wraparoo Hanger Cover is a two-piece cover designed to cover and protect clevis-type pipe insulation hangers. Constructed from specially manufactured, high-temperature rated (205°) CPVC, Wraparoo Hanger Covers are intended for use in food plants, clean rooms, restaurants, or any areas or facilities with a need to keep the total pipe insulation system clean. Wraparoos protect surfaces from insects and bacteria as well as moisture, dust, and dirt that can cause rust and corrosion on steel clevis-type hangers. With the 205°F upper limit, Wraparoos can withstand scalding washdowns in food plants or clean areas. Wraparoos will not warp like regular PVC, which is only good to 155°F.

Suppliers

Company
Product
Description
Supplier Links
Wraparoos - Wrap15 Exotuff - Buckaroos, Inc.
Indianapolis, IN, USA
The Ultimate in Hanger Covers The patented Wraparoo Hanger Cover is a two-piece cover designed to cover and protect clevis-type pipe insulation hangers. Constructed from specially manufactured, high-temperature rated (205°) CPVC, Wraparoo Hanger Covers are intended for use in food plants, clean rooms, restaurants, or any areas or facilities with a need to keep the total pipe insulation system clean. Wraparoos protect surfaces from insects and bacteria as well as moisture, dust, and dirt that can cause rust and corrosion on steel clevis-type hangers. With the 205°F upper limit, Wraparoos can withstand scalding washdowns in food plants or clean areas. Wraparoos will not warp like regular PVC, which is only good to 155°F.

The Ultimate in Hanger Covers
The patented Wraparoo Hanger Cover is a two-piece cover designed to cover and protect clevis-type pipe insulation hangers. Constructed from specially manufactured, high-temperature rated (205°) CPVC, Wraparoo Hanger Covers are intended for use in food plants, clean rooms, restaurants, or any areas or facilities with a need to keep the total pipe insulation system clean. Wraparoos protect surfaces from insects and bacteria as well as moisture, dust, and dirt that can cause rust and corrosion on steel clevis-type hangers.
With the 205°F upper limit, Wraparoos can withstand scalding washdowns in food plants or clean areas. Wraparoos will not warp like regular PVC, which is only good to 155°F.

Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Insulation Jacketing
Product Number Wrap15 Exotuff
Product Name Wraparoos
Type Pipe and Fitting Jacketing
Unlock Full Specs
to access all available technical data

Similar Products

HYTEX® 1000 2025-AL -  - Mid-Mountain Materials, Inc.
Specs
Type Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
Application Insulation Cover; Thermal Insulation
Material Fiberglass
View Details
Parylene Coating -  - New England Tubing Technologies
New England Tubing Technologies
View Details
Soft-Guard Angle Valve Covers - SGAV - Buckaroos, Inc.
Specs
Type Pipe and Fitting Jacketing
Application Insulation Cover
View Details
VIC™ TEES INSULATION - VTEE-2.75×8.75 - Dragon Jacket Insulation
Specs
Type Pipe and Fitting Jacketing
Service Temperature -60 to 350 F (-51.11 to 177 C)
View Details