ExxonMobil - Polyethylene Products Exact™ Plastomer Resins for Film Packaging Exact™ 3236

Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote
Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Exact,Ñ¢ 3236, also known as Exxtra,Ñ¢ Seal POP 2008.MA, is an ethylene-based plastomer designed for both monolayer and multilayer film applications. This resin exhibits a lower seal initiation temperature than typical densities would suggest, along with high toughness and stiffness, making it suitable for enhancing packaging line speeds. It is particularly effective in barrier food packaging, blown film, freezer film, lamination film, and multilayer packaging film. The resin is available in pellet form and has a density of 0.908 g/cm². It features a melt index of 2.0 g/10 min at 190°C and a peak melting temperature of 237°F (114°C). The Vicat softening temperature is 194°F (90°C). Film properties include a tensile strength at yield of 860 psi (5.9 MPa) in the machine direction and 790 psi (5.4 MPa) in the transverse direction, with elongation at break values of 480% and 570%, respectively. The resin also demonstrates good impact resistance with a dart drop impact of 800 g. This product does not contain intentionally added Tris(nonylphenol)phosphite (TNPP) and is not intended for medical applications. Compliance with food contact regulations should be verified with ExxonMobil.

Datasheet Summary
Powered by GS/AI

Exact,Ñ¢ 3236, also known as Exxtra,Ñ¢ Seal POP 2008.MA, is an ethylene-based plastomer designed for both monolayer and multilayer film applications. This resin exhibits a lower seal initiation temperature than typical densities would suggest, along with high toughness and stiffness, making it suitable for enhancing packaging line speeds. It is particularly effective in barrier food packaging, blown film, freezer film, lamination film, and multilayer packaging film. The resin is available in pellet form and has a density of 0.908 g/cm². It features a melt index of 2.0 g/10 min at 190°C and a peak melting temperature of 237°F (114°C). The Vicat softening temperature is 194°F (90°C). Film properties include a tensile strength at yield of 860 psi (5.9 MPa) in the machine direction and 790 psi (5.4 MPa) in the transverse direction, with elongation at break values of 480% and 570%, respectively. The resin also demonstrates good impact resistance with a dart drop impact of 800 g. This product does not contain intentionally added Tris(nonylphenol)phosphite (TNPP) and is not intended for medical applications. Compliance with food contact regulations should be verified with ExxonMobil.

Suppliers

Company
Product
Description
Supplier Links
Exact™ Plastomer Resins for Film Packaging - Exact™ 3236 - ExxonMobil - Polyethylene Products
Spring, TX, United States
Exact™ Plastomer Resins for Film Packaging
Exact™ 3236
Exact™ Plastomer Resins for Film Packaging Exact™ 3236
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Polymers and Plastic Resins
Product Number Exact™ 3236
Product Name Exact™ Plastomer Resins for Film Packaging
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ExxonMobil™ EnBA Copolymer Resins - ExxonMobil™ EnBA EN 33331 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 330.00 g / 10 minutes
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Cast - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 11000 psi (75843 KPa)
Elongation 360.0 %
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3128A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8100 psi (55848 KPa)
Elongation 560.0 %
View Details