Emcor Enclosures - Crenlo 10 Series XFR-312419-WT

Description
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.
Description
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

Suppliers

Company
Product
Description
Supplier Links
10 Series - XFR-312419-WT - Emcor Enclosures - Crenlo
Rochester, MN, USA
10 Series
XFR-312419-WT
10 Series XFR-312419-WT
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

Supplier's Site

Technical Specifications

  Emcor Enclosures - Crenlo
Product Category Industrial Enclosures
Product Number XFR-312419-WT
Product Name 10 Series
Type Electronic and Instrument Enclosures; Console Enclosures (optional feature); Consolet Enclosures (optional feature); Rack Enclosures; Modular enclosure
Shape Rectangular; Slanted (optional feature)
Length 19.06 inch (484 mm)
Width 22.56 inch (573 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 200-905-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers