Knowles Electronics, LLC. Microphones WP-23502-P16

Description
100Hz ~ 4kHz Analog Microphone Electret Condenser 1.3V ~ 10V Omnidirectional (-52dB ±3dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet
Description
100Hz ~ 4kHz Analog Microphone Electret Condenser 1.3V ~ 10V Omnidirectional (-52dB ±3dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-WP-23502-P16-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 4kHz Analog Microphone Electret Condenser 1.3V ~ 10V Omnidirectional (-52dB ±3dB @ 74dB SPL) Wire Leads

100Hz ~ 4kHz Analog Microphone Electret Condenser 1.3V ~ 10V Omnidirectional (-52dB ±3dB @ 74dB SPL) Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
WP-23502-P16
Microphones WP-23502-P16
Microphones -52 Sens, Flat Resp Omni 25dB -100dB

Microphones -52 Sens, Flat Resp Omni 25dB -100dB

Buy Now Datasheet
Audio Products - Microphones - WP-23502-P16 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
WP-23502-P16
Audio Products - Microphones WP-23502-P16
MIC COND ANALOG OMNI -52DB

MIC COND ANALOG OMNI -52DB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-WP-23502-P16-ND WP-23502-P16 WP-23502-P16
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers