Knowles Precision Devices Microphones VEK-F-30431-000

Description
Microphones F Series, 20m rated, Omni with high SPL EK element, 3-wire 100mm cable
Datasheet
Description
Microphones F Series, 20m rated, Omni with high SPL EK element, 3-wire 100mm cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - VEK-F-30431-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
VEK-F-30431-000
Microphones VEK-F-30431-000
Microphones F Series, 20m rated, Omni with high SPL EK element, 3-wire 100mm cable

Microphones F Series, 20m rated, Omni with high SPL EK element, 3-wire 100mm cable

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number VEK-F-30431-000
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details