OK International Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal UFC-7CN5504R

Description
TIP, SOLDERING IRON, 30DEG CONICAL BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 30DEG CONICAL BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal - 67AC9922 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal
67AC9922
Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal 67AC9922
TIP, SOLDERING IRON, 30DEG CONICAL BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CONICAL BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal - 72AC8460 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal
72AC8460
Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal 72AC8460
TIP, SOLDERING IRON, 30DEG CONICAL BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:CV System Series; SVHC:No SVHC (27-Jun-2018); Tip / RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CONICAL BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:CV System Series; SVHC:No SVHC (27-Jun-2018); Tip / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 67AC9922
Product Name Tip, Soldering Iron, 30Deg Conical Bent; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 159292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details