OK International Tip, Soldering Iron, Conical, 0.2Mm; Tip / Nozzle Width Metcal UFC-7CN5102S

Description
TIP, SOLDERING IRON, CONICAL, 0.2MM; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:CV System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 0.2MM; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:CV System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 0.2Mm; Tip / Nozzle Width Metcal - 72AC8458 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.2Mm; Tip / Nozzle Width Metcal
72AC8458
Tip, Soldering Iron, Conical, 0.2Mm; Tip / Nozzle Width Metcal 72AC8458
TIP, SOLDERING IRON, CONICAL, 0.2MM; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:CV System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.2MM; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:CV System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72AC8458
Product Name Tip, Soldering Iron, Conical, 0.2Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094627 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Height Sensor Has a Stainless Steel Ball Transfer that is Particularly Useful to Maintain Contact on Curved Surfaces or Vertical Applications - GK-190-602 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details