OK International Tip, Soldering Iron, Conical, 0.13Mm; Tip / Nozzle Width Metcal UFC-7CN5101S

Description
TIP, SOLDERING IRON, CONICAL, 0.13MM; Tip / Nozzle Width:0.13mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series; Tip / Nozzle Length:5.1mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 0.13MM; Tip / Nozzle Width:0.13mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series; Tip / Nozzle Length:5.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 0.13Mm; Tip / Nozzle Width Metcal - 67AC9919 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.13Mm; Tip / Nozzle Width Metcal
67AC9919
Tip, Soldering Iron, Conical, 0.13Mm; Tip / Nozzle Width Metcal 67AC9919
TIP, SOLDERING IRON, CONICAL, 0.13MM; Tip / Nozzle Width:0.13mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series; Tip / Nozzle Length:5.1mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.13MM; Tip / Nozzle Width:0.13mm; Tip / Nozzle Style:Conical; For Use With:Metcal UltraFine Series CV-H2-UF Handpiece; Product Range:UltraFine Series; Tip / Nozzle Length:5.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 67AC9919
Product Name Tip, Soldering Iron, Conical, 0.13Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1047678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Height Sensor Has a Stainless Steel Ball Transfer that is Particularly Useful to Maintain Contact on Curved Surfaces or Vertical Applications - GK-190-602 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details