Knowles Audio Products - Microphones TO-24611-D60

Description
MIC ANALOG OMNI 0.141LX0.141W
Datasheet
Description
MIC ANALOG OMNI 0.141LX0.141W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
TO-24611-D60
Audio Products - Microphones TO-24611-D60
MIC ANALOG OMNI 0.141LX0.141W

MIC ANALOG OMNI 0.141LX0.141W

Supplier's Site
Microphones - TO-24611-D60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TO-24611-D60
Microphones TO-24611-D60
Microphones omni-directional MICROPHONE

Microphones omni-directional MICROPHONE

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number TO-24611-D60 TO-24611-D60
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers