Cornell Dubilier Aluminum Electrolytic Capacitors TC64

Description
16µF 350V Aluminum Electrolytic Capacitors Axial, Can 9.54Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
16µF 350V Aluminum Electrolytic Capacitors Axial, Can 9.54Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC64-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC64-ND
Aluminum Electrolytic Capacitors TC64-ND
16µF 350V Aluminum Electrolytic Capacitors Axial, Can 9.54Ohm @ 120Hz 1000 Hrs @ 85°C

16µF 350V Aluminum Electrolytic Capacitors Axial, Can 9.54Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TC64-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers