Cornell Dubilier Aluminum Electrolytic Capacitors TC57

Description
30µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.09Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
30µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.09Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC57-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC57-ND
Aluminum Electrolytic Capacitors TC57-ND
30µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.09Ohm @ 120Hz 1000 Hrs @ 85°C

30µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.09Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC57 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC57
Capacitors - Aluminum Electrolytic Capacitors TC57
CAP ALUM 30UF 250V AXIAL

CAP ALUM 30UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TC57-ND TC57
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30 microF 30 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details