Cornell Dubilier Aluminum Electrolytic Capacitors TC51

Description
8µF 250V Aluminum Electrolytic Capacitors Axial, Can 15.27Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
8µF 250V Aluminum Electrolytic Capacitors Axial, Can 15.27Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC51-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC51-ND
Aluminum Electrolytic Capacitors TC51-ND
8µF 250V Aluminum Electrolytic Capacitors Axial, Can 15.27Ohm @ 120Hz 1000 Hrs @ 85°C

8µF 250V Aluminum Electrolytic Capacitors Axial, Can 15.27Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TC51-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713187 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers