DESTACO Vertical Manual Hold Down Clamp TC-503MLBR

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . These heavy duty clamps, with DESTACO® Toggle Lock Plus locking system, can be completely configured to meet the specifications of the application. They allow the designer complete flexibility to position the base, handle, and clamp arm.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . These heavy duty clamps, with DESTACO® Toggle Lock Plus locking system, can be completely configured to meet the specifications of the application. They allow the designer complete flexibility to position the base, handle, and clamp arm.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-503MLBR - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-503MLBR
Vertical Manual Hold Down Clamp TC-503MLBR
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . These heavy duty clamps, with DESTACO® Toggle Lock Plus locking system, can be completely configured to meet the specifications of the application. They allow the designer complete flexibility to position the base, handle, and clamp arm.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. These heavy duty clamps, with DESTACO® Toggle Lock Plus locking system, can be completely configured to meet the specifications of the application. They allow the designer complete flexibility to position the base, handle, and clamp arm.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-503MLBR
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70160-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 8296167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details