OK International Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal STTC-512

Description
TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal - 92F186 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal
92F186
Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal 92F186
TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 92F186
Product Name Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1790021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco Gantry/Bridge Systems - Gullco Gantry/Bridge Systems - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details