OK International Tip Cartridge, Solder, 30+ Bevel, 0.04In; Tip / Nozzle Width Metcal STTC-124

Description
TIP CARTRIDGE, SOLDER, 30+ BEVEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.36" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, 30+ BEVEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.36" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, 30+ Bevel, 0.04In; Tip / Nozzle Width Metcal - 92F196 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Bevel, 0.04In; Tip / Nozzle Width Metcal
92F196
Tip Cartridge, Solder, 30+ Bevel, 0.04In; Tip / Nozzle Width Metcal 92F196
TIP CARTRIDGE, SOLDER, 30+ BEVEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.36" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ BEVEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.36" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 92F196
Product Name Tip Cartridge, Solder, 30+ Bevel, 0.04In; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details