OK International Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal STTC-112

Description
TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal - 76K2453 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal
76K2453
Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal 76K2453
TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 76K2453
Product Name Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024506 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details