OK International Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal STTC-012

Description
TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal - 76K2436 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal
76K2436
Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal 76K2436
TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:0.17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 76K2436
Product Name Tip Cartridge, Soldering, Conical 0.08In; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115158 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details