ST800V450J052 is a 360 or 450 Vdc aluminum electrolytic capacitor designed for high-energy strobe-flash applications, rated for over 30 million full discharges. It features snap-in terminals and has a case dimension of 25 mm in diameter and 50 mm in length. The part has a rated capacitance of 80 µF with a tolerance of -10% to +20%, a maximum ESR of 1.15 Ω at 25 °C and 120 Hz, and operates within a temperature range of -40 °C to +55 °C. The insulation sleeving is PET for date codes after December 2019. It meets vibration requirements of 10 to 55 Hz at 10 g maximum, with 6 hours in each orientation.
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ST800V450J052 | 2002-ST800V450J052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 80 microF |