The ST121V450K052 is a 120 µF, 450 Vdc aluminum electrolytic capacitor designed for high-energy strobe-flash applications, with a maximum ESR of 0.77 Ω at 25 °C and 120 Hz. It features a 30 mm diameter and 50 mm length with snap-in terminals, operates within a temperature range of -40 °C to +55 °C, and is rated for over 30 million full discharges. The case is sleeved in PET insulation, and the capacitor meets specifications for leakage current, dissipation factor, and vibration tolerance as defined for the Type ST series.
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ST121V450K052 | 2002-ST121V450K052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 120 microF |