The ST121V360K032 is a 120 µF aluminum electrolytic capacitor rated for 360 Vdc, designed for high-energy strobe-flash applications with a typical life of over 30 million discharges. It features snap-in terminals, a case diameter of 30 mm, and a length of 35 mm, with a maximum ESR of 0.77 Ω at 25 °C and 120 Hz. The operating temperature range is -40 °C to +55 °C, and it meets the shelf life requirement of 500 hours at +55 °C with capacitance change within ±10%. The insulation is PVC or PET, with PET used for date codes after December 2019.
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ST121V360K032 | 2002-ST121V360K032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 120 microF |