Knowles Microphones - SPW0442HR5H-1-7 SPW0442HR5H-1-7

Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151975-SPW0442HR5H- 1-7 Categories: Microphones Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151975-SPW0442HR5H- 1-7 Categories: Microphones Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPW0442HR5H-1-7 - 1151975-SPW0442HR5H-1-7 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPW0442HR5H-1-7
1151975-SPW0442HR5H-1-7
Microphones - SPW0442HR5H-1-7 1151975-SPW0442HR5H-1-7
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151975-SPW0442HR5H- 1-7 Categories: Microphones Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151975-SPW0442HR5H-1-7
Categories: Microphones
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 1151975-SPW0442HR5H-1-7
Product Name Microphones - SPW0442HR5H-1-7
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - SPK0415HM4H-B-7 - 759480-SPK0415HM4H-B-7 - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
View Details
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Microphones - WM7216IMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers