Knowles Microphones - SPM0103ND3 SPM0103ND3

Description
Manufacturer: Knowles Electronics Win Source Part Number: 1257932-SPM0103ND3 Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Knowles Electronics Win Source Part Number: 1257932-SPM0103ND3 Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM0103ND3 - 1257932-SPM0103ND3 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM0103ND3
1257932-SPM0103ND3
Microphones - SPM0103ND3 1257932-SPM0103ND3
Manufacturer: Knowles Electronics Win Source Part Number: 1257932-SPM0103ND3 Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Knowles Electronics
Win Source Part Number: 1257932-SPM0103ND3
Manufacturer Homepage: www.knowles.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 1257932-SPM0103ND3
Product Name Microphones - SPM0103ND3
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
View Details